L-com, Inc. QMA Right Angle Plug to QMA Jack Bulkhead, Pigtail 2 ft 195-Series CA-QPRQJBA002

Description
High quality fully tested QMA Plug to QMA Jack cable assemblies featuring high performance low loss 195-series coax cable. QMA connectors are "quick disconnect" versions of SMA connectors. They share the same internal construction as SMA connectors. Not exactly what you are looking for? Build your own cable assembly with our Custom Product Configurator. Not sure what connector your radio has. Use our Radio to Connector-Type Cross-Reference. Features Each assembly is fully tested ensuring the highest quality Excellent low loss characteristics Made with high performance, high quality 195-series coax cable Custom cable lengths available Widest selection of lengths and connector styles Application External Antenna Applications Wi-Fi Radios Wireless OEM Applications RF Voice/Video/Data Wireless LAN Devices
Datasheet
Description
High quality fully tested QMA Plug to QMA Jack cable assemblies featuring high performance low loss 195-series coax cable. QMA connectors are "quick disconnect" versions of SMA connectors. They share the same internal construction as SMA connectors. Not exactly what you are looking for? Build your own cable assembly with our Custom Product Configurator. Not sure what connector your radio has. Use our Radio to Connector-Type Cross-Reference. Features Each assembly is fully tested ensuring the highest quality Excellent low loss characteristics Made with high performance, high quality 195-series coax cable Custom cable lengths available Widest selection of lengths and connector styles Application External Antenna Applications Wi-Fi Radios Wireless OEM Applications RF Voice/Video/Data Wireless LAN Devices
Datasheet

Suppliers

Company
Product
Description
Supplier Links
QMA Right Angle Plug to QMA Jack Bulkhead, Pigtail 2 ft 195-Series - CA-QPRQJBA002 - L-com, Inc.
North Andover, MA, United States
QMA Right Angle Plug to QMA Jack Bulkhead, Pigtail 2 ft 195-Series
CA-QPRQJBA002
QMA Right Angle Plug to QMA Jack Bulkhead, Pigtail 2 ft 195-Series CA-QPRQJBA002
High quality fully tested QMA Plug to QMA Jack cable assemblies featuring high performance low loss 195-series coax cable. QMA connectors are "quick disconnect" versions of SMA connectors. They share the same internal construction as SMA connectors. Not exactly what you are looking for? Build your own cable assembly with our Custom Product Configurator. Not sure what connector your radio has. Use our Radio to Connector-Type Cross-Reference. Features Each assembly is fully tested ensuring the highest quality Excellent low loss characteristics Made with high performance, high quality 195-series coax cable Custom cable lengths available Widest selection of lengths and connector styles Application External Antenna Applications Wi-Fi Radios Wireless OEM Applications RF Voice/Video/Data Wireless LAN Devices

High quality fully tested QMA Plug to QMA Jack cable assemblies featuring high performance low loss 195-series coax cable.
QMA connectors are "quick disconnect" versions of SMA connectors. They share the same internal construction as SMA connectors.
Not exactly what you are looking for? Build your own cable assembly with our Custom Product Configurator.
Not sure what connector your radio has. Use our Radio to Connector-Type Cross-Reference.

Features

  • Each assembly is fully tested ensuring the highest quality
  • Excellent low loss characteristics
  • Made with high performance, high quality 195-series coax cable
  • Custom cable lengths available
  • Widest selection of lengths and connector styles

Application

  • External Antenna Applications
  • Wi-Fi Radios
  • Wireless OEM Applications
  • RF Voice/Video/Data
  • Wireless LAN Devices
Supplier's Site
Coaxial Cable Assembly; Connector Type A L-Com - 80R9268 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable Assembly; Connector Type A L-Com
80R9268
Coaxial Cable Assembly; Connector Type A L-Com 80R9268
COAXIAL CABLE ASSEMBLY; Connector Type A:QMA Right Angle Plug; Connector Type B:QMA Bulkhead Jack; Coaxial Cable Type:-; Impedance:50ohm; Cable Length - Imperial:2ft; Cable Length - Metric:610mm; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

COAXIAL CABLE ASSEMBLY; Connector Type A:QMA Right Angle Plug; Connector Type B:QMA Bulkhead Jack; Coaxial Cable Type:-; Impedance:50ohm; Cable Length - Imperial:2ft; Cable Length - Metric:610mm; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CA-QPRQJBA002 80R9268
Product Name QMA Right Angle Plug to QMA Jack Bulkhead, Pigtail 2 ft 195-Series Coaxial Cable Assembly; Connector Type A L-Com
Cable Type Coaxial Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Stainless Ball to Stainless Ball - AC-CBH0-7-0750-100 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Super Flexible Interconnect, 0.047
Specs
Cable Length 3 ft (9.14 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Light Blue PVC Single Wire - 56020010 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details