L-com, Inc. N-Male to RP-SMA Plug 400 Ultra Flex Series Assembly 125.0 ft CA-NMRSPH125

Description
High quality fully tested N-Male to Reverse Polarity SMA Plug cable assemblies featuring high performance 400-Series Ultra Flex coax cable. These cables are ideal for indoor or outdoor applications that require maximum flexibility due to curves, bends and twists. In addition these cables have excellent low loss characteristics. Not sure what connector your radio has. Use our Radio to Connector-Type Cross-Reference. Features Ideal for indoor or outdoor applications that require maximum flexibility Widest selection of lengths and connector styles Excellent low loss characteristics Made with high performance, high quality 400-series ultra flex coax cable Application RF Voice/Video/Data Wireless LAN Devices Antenna Cable Wireless Infrastructure
Description
High quality fully tested N-Male to Reverse Polarity SMA Plug cable assemblies featuring high performance 400-Series Ultra Flex coax cable. These cables are ideal for indoor or outdoor applications that require maximum flexibility due to curves, bends and twists. In addition these cables have excellent low loss characteristics. Not sure what connector your radio has. Use our Radio to Connector-Type Cross-Reference. Features Ideal for indoor or outdoor applications that require maximum flexibility Widest selection of lengths and connector styles Excellent low loss characteristics Made with high performance, high quality 400-series ultra flex coax cable Application RF Voice/Video/Data Wireless LAN Devices Antenna Cable Wireless Infrastructure

Suppliers

Company
Product
Description
Supplier Links
N-Male to RP-SMA Plug 400 Ultra Flex Series Assembly 125.0 ft - CA-NMRSPH125 - L-com, Inc.
North Andover, MA, United States
N-Male to RP-SMA Plug 400 Ultra Flex Series Assembly 125.0 ft
CA-NMRSPH125
N-Male to RP-SMA Plug 400 Ultra Flex Series Assembly 125.0 ft CA-NMRSPH125
High quality fully tested N-Male to Reverse Polarity SMA Plug cable assemblies featuring high performance 400-Series Ultra Flex coax cable. These cables are ideal for indoor or outdoor applications that require maximum flexibility due to curves, bends and twists. In addition these cables have excellent low loss characteristics. Not sure what connector your radio has. Use our Radio to Connector-Type Cross-Reference. Features Ideal for indoor or outdoor applications that require maximum flexibility Widest selection of lengths and connector styles Excellent low loss characteristics Made with high performance, high quality 400-series ultra flex coax cable Application RF Voice/Video/Data Wireless LAN Devices Antenna Cable Wireless Infrastructure

High quality fully tested N-Male to Reverse Polarity SMA Plug cable assemblies featuring high performance 400-Series Ultra Flex coax cable. These cables are ideal for indoor or outdoor applications that require maximum flexibility due to curves, bends and twists. In addition these cables have excellent low loss characteristics.
Not sure what connector your radio has. Use our Radio to Connector-Type Cross-Reference.

Features

  • Ideal for indoor or outdoor applications that require maximum flexibility
  • Widest selection of lengths and connector styles
  • Excellent low loss characteristics
  • Made with high performance, high quality 400-series ultra flex coax cable

Application

  • RF Voice/Video/Data
  • Wireless LAN Devices
  • Antenna Cable
  • Wireless Infrastructure
Supplier's Site
Canm/rp-Sma P 125Ft Ca-400Uf L-Com - 23T4758 - Newark, An Avnet Company
Chicago, IL, United States
Canm/rp-Sma P 125Ft Ca-400Uf L-Com
23T4758
Canm/rp-Sma P 125Ft Ca-400Uf L-Com 23T4758
CANM/RP-SMA P 125FT CA-400UF

CANM/RP-SMA P 125FT CA-400UF

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CA-NMRSPH125 23T4758
Product Name N-Male to RP-SMA Plug 400 Ultra Flex Series Assembly 125.0 ft Canm/rp-Sma P 125Ft Ca-400Uf L-Com
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-2500/403-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers
Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
Cable Type Coaxial
View Details
Coaxial Cable - 1684491 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 1.64 ft (5 dm)
View Details
Flexible Coaxial Cable 26.5 GHz - FC105 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details