L-com, Inc. NMO/TAD Mobile Mount to RP-TNC Plug, Pigtail 20 ft 195-Series CA-AM1RTPA020

Description
High quality fully tested NMO/TAD Mobile Mount to Reverse Polarity TNC Plug cable assemblies featuring high performance low loss 195-series coax cable. The NMO-Series mounts are well suited for applications where mobility is required. Constructed with a solid brass threaded mount with gold plated center contact. Mounts include an O-ring to seal the mounting hole from moisture. Not exactly what you are looking for? Build your own cable assembly with our Custom Product Configurator. Not sure what connector your radio has. Use our Radio to Connector-Type Cross-Reference. Features Custom cable lengths available Each assembly is fully tested ensuring the highest quality Excellent low loss characteristics Made with high performance, high quality 195-series coax cable Application RF Voice/Video/Data Wireless LAN Devices Mobile Wireless Applications Wi-Fi Radios
Description
High quality fully tested NMO/TAD Mobile Mount to Reverse Polarity TNC Plug cable assemblies featuring high performance low loss 195-series coax cable. The NMO-Series mounts are well suited for applications where mobility is required. Constructed with a solid brass threaded mount with gold plated center contact. Mounts include an O-ring to seal the mounting hole from moisture. Not exactly what you are looking for? Build your own cable assembly with our Custom Product Configurator. Not sure what connector your radio has. Use our Radio to Connector-Type Cross-Reference. Features Custom cable lengths available Each assembly is fully tested ensuring the highest quality Excellent low loss characteristics Made with high performance, high quality 195-series coax cable Application RF Voice/Video/Data Wireless LAN Devices Mobile Wireless Applications Wi-Fi Radios

Suppliers

Company
Product
Description
Supplier Links
NMO/TAD Mobile Mount to RP-TNC Plug, Pigtail 20 ft 195-Series - CA-AM1RTPA020 - L-com, Inc.
North Andover, MA, United States
NMO/TAD Mobile Mount to RP-TNC Plug, Pigtail 20 ft 195-Series
CA-AM1RTPA020
NMO/TAD Mobile Mount to RP-TNC Plug, Pigtail 20 ft 195-Series CA-AM1RTPA020
High quality fully tested NMO/TAD Mobile Mount to Reverse Polarity TNC Plug cable assemblies featuring high performance low loss 195-series coax cable. The NMO-Series mounts are well suited for applications where mobility is required. Constructed with a solid brass threaded mount with gold plated center contact. Mounts include an O-ring to seal the mounting hole from moisture. Not exactly what you are looking for? Build your own cable assembly with our Custom Product Configurator. Not sure what connector your radio has. Use our Radio to Connector-Type Cross-Reference. Features Custom cable lengths available Each assembly is fully tested ensuring the highest quality Excellent low loss characteristics Made with high performance, high quality 195-series coax cable Application RF Voice/Video/Data Wireless LAN Devices Mobile Wireless Applications Wi-Fi Radios

High quality fully tested NMO/TAD Mobile Mount to Reverse Polarity TNC Plug cable assemblies featuring high performance low loss 195-series coax cable.
The NMO-Series mounts are well suited for applications where mobility is required. Constructed with a solid brass threaded mount with gold plated center contact. Mounts include an O-ring to seal the mounting hole from moisture.
Not exactly what you are looking for? Build your own cable assembly with our Custom Product Configurator.
Not sure what connector your radio has. Use our Radio to Connector-Type Cross-Reference.

Features

  • Custom cable lengths available
  • Each assembly is fully tested ensuring the highest quality
  • Excellent low loss characteristics
  • Made with high performance, high quality 195-series coax cable

Application

  • RF Voice/Video/Data
  • Wireless LAN Devices
  • Mobile Wireless Applications
  • Wi-Fi Radios
Supplier's Site
Caca195 Nmo/rp-Tnc Plug 20Ft L-Com - 23T4664 - Newark, An Avnet Company
Chicago, IL, United States
Caca195 Nmo/rp-Tnc Plug 20Ft L-Com
23T4664
Caca195 Nmo/rp-Tnc Plug 20Ft L-Com 23T4664
CACA195 NMO/RP-TNC PLUG 20FT

CACA195 NMO/RP-TNC PLUG 20FT

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CA-AM1RTPA020 23T4664
Product Name NMO/TAD Mobile Mount to RP-TNC Plug, Pigtail 20 ft 195-Series Caca195 Nmo/rp-Tnc Plug 20Ft L-Com
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Male BNC Breakout to 0.140″ Spade Lugs - 1017-6 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details