Qualtek Electronics Corp. Power Cord, Nema 5-15P-Fan Rcpt, 72; Connector To Connector Qualtek Electronics 07145-SP072

Description
POWER CORD, NEMA 5-15P-FAN RCPT, 72"; Connector to Connector:NEMA 5-15P to 45° Fan Receptacle; Cable Length - Metric:1.83m; Current Rating:10A; Voltage Rating:125V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:72" RoHS Compliant: Yes
Description
POWER CORD, NEMA 5-15P-FAN RCPT, 72"; Connector to Connector:NEMA 5-15P to 45° Fan Receptacle; Cable Length - Metric:1.83m; Current Rating:10A; Voltage Rating:125V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:72" RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Nema 5-15P-Fan Rcpt, 72; Connector To Connector Qualtek Electronics - 63H2346 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Nema 5-15P-Fan Rcpt, 72; Connector To Connector Qualtek Electronics
63H2346
Power Cord, Nema 5-15P-Fan Rcpt, 72; Connector To Connector Qualtek Electronics 63H2346
POWER CORD, NEMA 5-15P-FAN RCPT, 72"; Connector to Connector:NEMA 5-15P to 45° Fan Receptacle; Cable Length - Metric:1.83m; Current Rating:10A; Voltage Rating:125V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:72" RoHS Compliant: Yes

POWER CORD, NEMA 5-15P-FAN RCPT, 72"; Connector to Connector:NEMA 5-15P to 45° Fan Receptacle; Cable Length - Metric:1.83m; Current Rating:10A; Voltage Rating:125V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:72" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 63H2346
Product Name Power Cord, Nema 5-15P-Fan Rcpt, 72; Connector To Connector Qualtek Electronics
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

Mini-SAS - 10111837-M060002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 19.69 ft (60 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Sensor Cord, M18 Plug-Free End, 30Ft Rohs Compliant Sensata/bei Sensors - 74AJ9833 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
2 suppliers
System cable - 706-3033/200-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details