L-com, Inc. NMO/TAD Mobile Mount to RP-SMA Plug, Pigtail 10 ft 195-Series CA-AM1RSPA010

Description
High quality fully tested NMO/TAD Mobile Mount to Reverse Polarity SMA Plug cable assemblies featuring high performance low loss 195-series coax cable. The NMO-Series mounts are well suited for applications where mobility is required. Constructed with a solid brass threaded mount with gold plated center contact. Mounts include an O-ring to seal the mounting hole from moisture. Not exactly what you are looking for? Build your own cable assembly with our Custom Product Configurator. Not sure what connector your radio has. Use our Radio to Connector-Type Cross-Reference. Features Custom cable lengths available Each assembly is fully tested ensuring the highest quality Made with high performance, high quality 195-series coax cable Excellent low loss characteristics Application Mobile Wireless Applications Wi-Fi Radios Wireless LAN Devices RF Voice/Video/Data
Description
High quality fully tested NMO/TAD Mobile Mount to Reverse Polarity SMA Plug cable assemblies featuring high performance low loss 195-series coax cable. The NMO-Series mounts are well suited for applications where mobility is required. Constructed with a solid brass threaded mount with gold plated center contact. Mounts include an O-ring to seal the mounting hole from moisture. Not exactly what you are looking for? Build your own cable assembly with our Custom Product Configurator. Not sure what connector your radio has. Use our Radio to Connector-Type Cross-Reference. Features Custom cable lengths available Each assembly is fully tested ensuring the highest quality Made with high performance, high quality 195-series coax cable Excellent low loss characteristics Application Mobile Wireless Applications Wi-Fi Radios Wireless LAN Devices RF Voice/Video/Data

Suppliers

Company
Product
Description
Supplier Links
NMO/TAD Mobile Mount to RP-SMA Plug, Pigtail 10 ft 195-Series - CA-AM1RSPA010 - L-com, Inc.
North Andover, MA, United States
NMO/TAD Mobile Mount to RP-SMA Plug, Pigtail 10 ft 195-Series
CA-AM1RSPA010
NMO/TAD Mobile Mount to RP-SMA Plug, Pigtail 10 ft 195-Series CA-AM1RSPA010
High quality fully tested NMO/TAD Mobile Mount to Reverse Polarity SMA Plug cable assemblies featuring high performance low loss 195-series coax cable. The NMO-Series mounts are well suited for applications where mobility is required. Constructed with a solid brass threaded mount with gold plated center contact. Mounts include an O-ring to seal the mounting hole from moisture. Not exactly what you are looking for? Build your own cable assembly with our Custom Product Configurator. Not sure what connector your radio has. Use our Radio to Connector-Type Cross-Reference. Features Custom cable lengths available Each assembly is fully tested ensuring the highest quality Made with high performance, high quality 195-series coax cable Excellent low loss characteristics Application Mobile Wireless Applications Wi-Fi Radios Wireless LAN Devices RF Voice/Video/Data

High quality fully tested NMO/TAD Mobile Mount to Reverse Polarity SMA Plug cable assemblies featuring high performance low loss 195-series coax cable.
The NMO-Series mounts are well suited for applications where mobility is required. Constructed with a solid brass threaded mount with gold plated center contact. Mounts include an O-ring to seal the mounting hole from moisture.
Not exactly what you are looking for? Build your own cable assembly with our Custom Product Configurator.
Not sure what connector your radio has. Use our Radio to Connector-Type Cross-Reference.

Features

  • Custom cable lengths available
  • Each assembly is fully tested ensuring the highest quality
  • Made with high performance, high quality 195-series coax cable
  • Excellent low loss characteristics

Application

  • Mobile Wireless Applications
  • Wi-Fi Radios
  • Wireless LAN Devices
  • RF Voice/Video/Data
Supplier's Site
Caca195 Nmo/rp-Sma Plug 10Ft L-Com - 13T1031 - Newark, An Avnet Company
Chicago, IL, United States
Caca195 Nmo/rp-Sma Plug 10Ft L-Com
13T1031
Caca195 Nmo/rp-Sma Plug 10Ft L-Com 13T1031
CACA195 NMO/RP-SMA PLUG 10FT

CACA195 NMO/RP-SMA PLUG 10FT

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CA-AM1RSPA010 13T1031
Product Name NMO/TAD Mobile Mount to RP-SMA Plug, Pigtail 10 ft 195-Series Caca195 Nmo/rp-Sma Plug 10Ft L-Com
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Stacking Double Banana Plug , Twisted Pair Test Cable - 3056 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details