L-com, Inc. NMO/TAD Mobile Mount to N-Male, Pigtail 20 ft 195-Series CA-AM1NMA020

Description
High quality fully tested NMO/TAD Mobile Mount to N-Male cable assemblies featuring high performance low loss 195-series coax cable. The NMO-Series mounts are well suited for applications where mobility is required. Constructed with a solid brass threaded mount with gold plated center contact. Mounts include an O-ring to seal the mounting hole from moisture. Not exactly what you are looking for? Build your own cable assembly with our Custom Product Configurator. Not sure what connector your radio has. Use our Radio to Connector-Type Cross-Reference. Features Each assembly is fully tested ensuring the highest quality Excellent low loss characteristics Made with high performance, high quality 195-series coax cable Custom cable lengths available Application Wi-Fi Radios Mobile Wireless Applications RF Voice/Video/Data Wireless LAN Devices
Description
High quality fully tested NMO/TAD Mobile Mount to N-Male cable assemblies featuring high performance low loss 195-series coax cable. The NMO-Series mounts are well suited for applications where mobility is required. Constructed with a solid brass threaded mount with gold plated center contact. Mounts include an O-ring to seal the mounting hole from moisture. Not exactly what you are looking for? Build your own cable assembly with our Custom Product Configurator. Not sure what connector your radio has. Use our Radio to Connector-Type Cross-Reference. Features Each assembly is fully tested ensuring the highest quality Excellent low loss characteristics Made with high performance, high quality 195-series coax cable Custom cable lengths available Application Wi-Fi Radios Mobile Wireless Applications RF Voice/Video/Data Wireless LAN Devices

Suppliers

Company
Product
Description
Supplier Links
NMO/TAD Mobile Mount to N-Male, Pigtail 20 ft 195-Series - CA-AM1NMA020 - L-com, Inc.
North Andover, MA, United States
NMO/TAD Mobile Mount to N-Male, Pigtail 20 ft 195-Series
CA-AM1NMA020
NMO/TAD Mobile Mount to N-Male, Pigtail 20 ft 195-Series CA-AM1NMA020
High quality fully tested NMO/TAD Mobile Mount to N-Male cable assemblies featuring high performance low loss 195-series coax cable. The NMO-Series mounts are well suited for applications where mobility is required. Constructed with a solid brass threaded mount with gold plated center contact. Mounts include an O-ring to seal the mounting hole from moisture. Not exactly what you are looking for? Build your own cable assembly with our Custom Product Configurator. Not sure what connector your radio has. Use our Radio to Connector-Type Cross-Reference. Features Each assembly is fully tested ensuring the highest quality Excellent low loss characteristics Made with high performance, high quality 195-series coax cable Custom cable lengths available Application Wi-Fi Radios Mobile Wireless Applications RF Voice/Video/Data Wireless LAN Devices

High quality fully tested NMO/TAD Mobile Mount to N-Male cable assemblies featuring high performance low loss 195-series coax cable.
The NMO-Series mounts are well suited for applications where mobility is required. Constructed with a solid brass threaded mount with gold plated center contact. Mounts include an O-ring to seal the mounting hole from moisture.
Not exactly what you are looking for? Build your own cable assembly with our Custom Product Configurator.
Not sure what connector your radio has. Use our Radio to Connector-Type Cross-Reference.

Features

  • Each assembly is fully tested ensuring the highest quality
  • Excellent low loss characteristics
  • Made with high performance, high quality 195-series coax cable
  • Custom cable lengths available

Application

  • Wi-Fi Radios
  • Mobile Wireless Applications
  • RF Voice/Video/Data
  • Wireless LAN Devices
Supplier's Site
Caca195 Nmo/n-Male 20Ft L-Com - 23T4657 - Newark, An Avnet Company
Chicago, IL, United States
Caca195 Nmo/n-Male 20Ft L-Com
23T4657
Caca195 Nmo/n-Male 20Ft L-Com 23T4657
CACA195 NMO/N-MALE 20FT

CACA195 NMO/N-MALE 20FT

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CA-AM1NMA020 23T4657
Product Name NMO/TAD Mobile Mount to N-Male, Pigtail 20 ft 195-Series Caca195 Nmo/n-Male 20Ft L-Com
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Male BNC Coaxial Test Cable RG174/U to Stacking Banana Plugs - 4224 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
Cable Assembly - 6393A03 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
Standard Cable - Model SAC-211 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-214
Cable Type Coaxial
View Details