L-com, Inc. L-com CA-400 Coax Cable Bulk Reel 500.0 feet CA-400-R500

Description
L-com CA-400 is a UV resistant polyethylene jacketed high performance flexible Low Loss coaxial cable. This coaxial cable has become a "standard" of the outdoor wireless LAN and WLL industries. This lightweight cable has excellent low loss characteristics and a durable UV protected black polyethylene jacket. The CA-400 is available in 500 foot or 1000 foot reels. For shorter lengths, please contact us. The L-com CA-400 features equal performance and mechanical characteristics to cables from CommScope®, Times Microwave Systems®, Belden and Andrew®. Features Excellent low loss characteristics High performance flexible coaxial cable construction Equal performance and mechanical characteristics to cables from CommScope®, Times Microwave Systems®, Belden® and Andrew® Multiple jacket styles are offered including Plenum rated Application RF antenna cable assemblies RF Pigtails Wi-Fi installations WLAN
Datasheet
Description
L-com CA-400 is a UV resistant polyethylene jacketed high performance flexible Low Loss coaxial cable. This coaxial cable has become a "standard" of the outdoor wireless LAN and WLL industries. This lightweight cable has excellent low loss characteristics and a durable UV protected black polyethylene jacket. The CA-400 is available in 500 foot or 1000 foot reels. For shorter lengths, please contact us. The L-com CA-400 features equal performance and mechanical characteristics to cables from CommScope®, Times Microwave Systems®, Belden and Andrew®. Features Excellent low loss characteristics High performance flexible coaxial cable construction Equal performance and mechanical characteristics to cables from CommScope®, Times Microwave Systems®, Belden® and Andrew® Multiple jacket styles are offered including Plenum rated Application RF antenna cable assemblies RF Pigtails Wi-Fi installations WLAN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
L-com CA-400 Coax Cable Bulk Reel 500.0 feet - CA-400-R500 - L-com, Inc.
North Andover, MA, United States
L-com CA-400 Coax Cable Bulk Reel 500.0 feet
CA-400-R500
L-com CA-400 Coax Cable Bulk Reel 500.0 feet CA-400-R500
L-com CA-400 is a UV resistant polyethylene jacketed high performance flexible Low Loss coaxial cable. This coaxial cable has become a "standard" of the outdoor wireless LAN and WLL industries. This lightweight cable has excellent low loss characteristics and a durable UV protected black polyethylene jacket. The CA-400 is available in 500 foot or 1000 foot reels. For shorter lengths, please contact us. The L-com CA-400 features equal performance and mechanical characteristics to cables from CommScope®, Times Microwave Systems®, Belden and Andrew®. Features Excellent low loss characteristics High performance flexible coaxial cable construction Equal performance and mechanical characteristics to cables from CommScope®, Times Microwave Systems®, Belden® and Andrew® Multiple jacket styles are offered including Plenum rated Application RF antenna cable assemblies RF Pigtails Wi-Fi installations WLAN

L-com CA-400 is a UV resistant polyethylene jacketed high performance flexible Low Loss coaxial cable. This coaxial cable has become a "standard" of the outdoor wireless LAN and WLL industries. This lightweight cable has excellent low loss characteristics and a durable UV protected black polyethylene jacket. The CA-400 is available in 500 foot or 1000 foot reels. For shorter lengths, please contact us. The L-com CA-400 features equal performance and mechanical characteristics to cables from CommScope®, Times Microwave Systems®, Belden and Andrew®.

Features

  • Excellent low loss characteristics
  • High performance flexible coaxial cable construction
  • Equal performance and mechanical characteristics to cables from CommScope®, Times Microwave Systems®, Belden® and Andrew®
  • Multiple jacket styles are offered including Plenum rated

Application

  • RF antenna cable assemblies
  • RF Pigtails
  • Wi-Fi installations
  • WLAN
Supplier's Site
Coaxial Cable, 500Ft, 50 Ohm, Pe, Black; Coaxial Cable Type L-Com - 26R5362 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, 500Ft, 50 Ohm, Pe, Black; Coaxial Cable Type L-Com
26R5362
Coaxial Cable, 500Ft, 50 Ohm, Pe, Black; Coaxial Cable Type L-Com 26R5362
COAXIAL CABLE, 500FT, 50 OHM, PE, BLACK; Coaxial Cable Type:-; Wire Gauge:-; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152m; Jacket Color:Black; Jacket Material:PE; Product Range:- RoHS Compliant: No

COAXIAL CABLE, 500FT, 50 OHM, PE, BLACK; Coaxial Cable Type:-; Wire Gauge:-; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152m; Jacket Color:Black; Jacket Material:PE; Product Range:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number CA-400-R500 26R5362
Product Name L-com CA-400 Coax Cable Bulk Reel 500.0 feet Coaxial Cable, 500Ft, 50 Ohm, Pe, Black; Coaxial Cable Type L-Com
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

QSFP+ - 10114734-2030LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Flat Ribbon Cable Assemblies - RG8822 / RG8830 / RG8831 - Rego Electronics Inc.
Specs
Application Instrumentation and Control; Medical; Telecommunications
Cable Type Flat Cable
Cable Shielding No Shielding
View Details