L-com, Inc. .085 Semi-Rigid N-Male to N-Male, 24 inch CA-085SCNMNM024

Description
High quality fully tested N-Male to N-Male cable assemblies featuring .085 Semi-Rigid Tin Plated Standard Copper. Not exactly what you are looking for? We can custom build your semi-rigid cable assemblies using state of the art forming and stripping equipment and with a wide array of available connectors. Contact us today with your custom cable requirement. Also be sure to inquire about lead-free semi-rigid cable assemblies. Features 50 Ohm impedance .085 tin plated standard copper semi-rigid cable Custom cables available High quality connectors Application Commercial and military applications Medical imaging equipment Microwave and RF systems Satellite and terrestrial wireless communications gear Test and measurement equipment
Description
High quality fully tested N-Male to N-Male cable assemblies featuring .085 Semi-Rigid Tin Plated Standard Copper. Not exactly what you are looking for? We can custom build your semi-rigid cable assemblies using state of the art forming and stripping equipment and with a wide array of available connectors. Contact us today with your custom cable requirement. Also be sure to inquire about lead-free semi-rigid cable assemblies. Features 50 Ohm impedance .085 tin plated standard copper semi-rigid cable Custom cables available High quality connectors Application Commercial and military applications Medical imaging equipment Microwave and RF systems Satellite and terrestrial wireless communications gear Test and measurement equipment

Suppliers

Company
Product
Description
Supplier Links
.085 Semi-Rigid N-Male to N-Male, 24 inch - CA-085SCNMNM024 - L-com, Inc.
North Andover, MA, United States
.085 Semi-Rigid N-Male to N-Male, 24 inch
CA-085SCNMNM024
.085 Semi-Rigid N-Male to N-Male, 24 inch CA-085SCNMNM024
High quality fully tested N-Male to N-Male cable assemblies featuring .085 Semi-Rigid Tin Plated Standard Copper. Not exactly what you are looking for? We can custom build your semi-rigid cable assemblies using state of the art forming and stripping equipment and with a wide array of available connectors. Contact us today with your custom cable requirement. Also be sure to inquire about lead-free semi-rigid cable assemblies. Features 50 Ohm impedance .085 tin plated standard copper semi-rigid cable Custom cables available High quality connectors Application Commercial and military applications Medical imaging equipment Microwave and RF systems Satellite and terrestrial wireless communications gear Test and measurement equipment

High quality fully tested N-Male to N-Male cable assemblies featuring .085 Semi-Rigid Tin Plated Standard Copper.
Not exactly what you are looking for? We can custom build your semi-rigid cable assemblies using state of the art forming and stripping equipment and with a wide array of available connectors. Contact us today with your custom cable requirement. Also be sure to inquire about lead-free semi-rigid cable assemblies.

Features

  • 50 Ohm impedance
  • .085 tin plated standard copper semi-rigid cable
  • Custom cables available
  • High quality connectors

Application

  • Commercial and military applications
  • Medical imaging equipment
  • Microwave and RF systems
  • Satellite and terrestrial wireless communications gear
  • Test and measurement equipment
Supplier's Site
Ca.085 S-R Std Cop Nm/nm 24 L-Com - 23T5060 - Newark, An Avnet Company
Chicago, IL, United States
Ca.085 S-R Std Cop Nm/nm 24 L-Com
23T5060
Ca.085 S-R Std Cop Nm/nm 24 L-Com 23T5060
CA.085 S-R STD COP NM/NM 24""

CA.085 S-R STD COP NM/NM 24""

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CA-085SCNMNM024 23T5060
Product Name .085 Semi-Rigid N-Male to N-Male, 24 inch Ca.085 S-R Std Cop Nm/nm 24 L-Com
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Cable - 1683993 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details
VANA Test Cable to 40 GHz - NTC182 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Rated Temperature -40 to 120 C (-40 to 248 F)
View Details
Motor cable - NEBM-M12G4-RS-15-N-LE4 - Festo Corporation
Specs
Cable Length 49.21 ft (150 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Standards / Certifications DIN 47100 EN 61984
View Details