L-com, Inc. .085 Formable N-Male to SMA-Male, 18 inch CA-085FNMSM018

Description
An attractive alternative to semi-rigid cable, these high quality fully tested N-Male to SMA-Male cable assemblies feature .085 Formable coax. Ideal for laying out and designing pre-bent semi-rigid assemblies. Not exactly what you are looking for? We can custom build your formable cable assemblies using state of the art stripping equipment and with a wide array of available connectors. Contact us today with your custom cable requirement. Also be sure to inquire about lead-free formable cable assemblies. Features .085 Formable coax cable 50 Ohm impedance Custom cables available High quality connectors Application Ideal for laying out and designing pre-bent semi-rigid assemblies Microwave and RF systems Commercial and military applications Satellite and terrestrial wireless communications gear Test and measurement equipment
Description
An attractive alternative to semi-rigid cable, these high quality fully tested N-Male to SMA-Male cable assemblies feature .085 Formable coax. Ideal for laying out and designing pre-bent semi-rigid assemblies. Not exactly what you are looking for? We can custom build your formable cable assemblies using state of the art stripping equipment and with a wide array of available connectors. Contact us today with your custom cable requirement. Also be sure to inquire about lead-free formable cable assemblies. Features .085 Formable coax cable 50 Ohm impedance Custom cables available High quality connectors Application Ideal for laying out and designing pre-bent semi-rigid assemblies Microwave and RF systems Commercial and military applications Satellite and terrestrial wireless communications gear Test and measurement equipment

Suppliers

Company
Product
Description
Supplier Links
.085 Formable N-Male to SMA-Male, 18 inch - CA-085FNMSM018 - L-com, Inc.
North Andover, MA, United States
.085 Formable N-Male to SMA-Male, 18 inch
CA-085FNMSM018
.085 Formable N-Male to SMA-Male, 18 inch CA-085FNMSM018
An attractive alternative to semi-rigid cable, these high quality fully tested N-Male to SMA-Male cable assemblies feature .085 Formable coax. Ideal for laying out and designing pre-bent semi-rigid assemblies. Not exactly what you are looking for? We can custom build your formable cable assemblies using state of the art stripping equipment and with a wide array of available connectors. Contact us today with your custom cable requirement. Also be sure to inquire about lead-free formable cable assemblies. Features .085 Formable coax cable 50 Ohm impedance Custom cables available High quality connectors Application Ideal for laying out and designing pre-bent semi-rigid assemblies Microwave and RF systems Commercial and military applications Satellite and terrestrial wireless communications gear Test and measurement equipment

An attractive alternative to semi-rigid cable, these high quality fully tested N-Male to SMA-Male cable assemblies feature .085 Formable coax. Ideal for laying out and designing pre-bent semi-rigid assemblies.
Not exactly what you are looking for? We can custom build your formable cable assemblies using state of the art stripping equipment and with a wide array of available connectors. Contact us today with your custom cable requirement. Also be sure to inquire about lead-free formable cable assemblies.

Features

  • .085 Formable coax cable
  • 50 Ohm impedance
  • Custom cables available
  • High quality connectors

Application

  • Ideal for laying out and designing pre-bent semi-rigid assemblies
  • Microwave and RF systems
  • Commercial and military applications
  • Satellite and terrestrial wireless communications gear
  • Test and measurement equipment
Supplier's Site
Ca.085 Formable Nm/sm 18 L-Com - 23T5044 - Newark, An Avnet Company
Chicago, IL, United States
Ca.085 Formable Nm/sm 18 L-Com
23T5044
Ca.085 Formable Nm/sm 18 L-Com 23T5044
CA.085 FORMABLE NM/SM 18"

CA.085 FORMABLE NM/SM 18"

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CA-085FNMSM018 23T5044
Product Name .085 Formable N-Male to SMA-Male, 18 inch Ca.085 Formable Nm/sm 18 L-Com
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cable - 706-100/525-200 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 6.56 ft (20 dm)
View Details
2 suppliers
High Performance Cable Assemblies: Lab-Flex® Series -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details
Coaxial Cable - 1767051 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 0.3281 ft (1 dm)
View Details
Flexible Coaxial Cable 6 GHz - FC645 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details