L-com, Inc. Coaxial Bulk Cable C734, 1000 foot Spool C734-1K

Description
This coaxial cable is made to the exacting specifications needed to provide interconnect functions within DS-3 and DS-4 telephony transmission equipment with digital cross connects. The 20 AWG silver plated solid center conductor and dual shielding construction assure minimal attenuation characteristics needed in many interconnect applications. Features Dual shielding to reduce effects of EMI Interconnect DS-3 and DS-4 transmission equipment with digital cross connects Low attenuation to maximize cable run lengths Associated connectors and crimp tools available Application DS-4 Digital cross connects DS-3 Telephony
Description
This coaxial cable is made to the exacting specifications needed to provide interconnect functions within DS-3 and DS-4 telephony transmission equipment with digital cross connects. The 20 AWG silver plated solid center conductor and dual shielding construction assure minimal attenuation characteristics needed in many interconnect applications. Features Dual shielding to reduce effects of EMI Interconnect DS-3 and DS-4 transmission equipment with digital cross connects Low attenuation to maximize cable run lengths Associated connectors and crimp tools available Application DS-4 Digital cross connects DS-3 Telephony

Suppliers

Company
Product
Description
Supplier Links
Coaxial Bulk Cable C734, 1000 foot Spool - C734-1K - L-com, Inc.
North Andover, MA, United States
Coaxial Bulk Cable C734, 1000 foot Spool
C734-1K
Coaxial Bulk Cable C734, 1000 foot Spool C734-1K
This coaxial cable is made to the exacting specifications needed to provide interconnect functions within DS-3 and DS-4 telephony transmission equipment with digital cross connects. The 20 AWG silver plated solid center conductor and dual shielding construction assure minimal attenuation characteristics needed in many interconnect applications. Features Dual shielding to reduce effects of EMI Interconnect DS-3 and DS-4 transmission equipment with digital cross connects Low attenuation to maximize cable run lengths Associated connectors and crimp tools available Application DS-4 Digital cross connects DS-3 Telephony

This coaxial cable is made to the exacting specifications needed to provide interconnect functions within DS-3 and DS-4 telephony transmission equipment with digital cross connects. The 20 AWG silver plated solid center conductor and dual shielding construction assure minimal attenuation characteristics needed in many interconnect applications.

Features

  • Dual shielding to reduce effects of EMI
  • Interconnect DS-3 and DS-4 transmission equipment with digital cross connects
  • Low attenuation to maximize cable run lengths
  • Associated connectors and crimp tools available

Application

  • DS-4
  • Digital cross connects
  • DS-3
  • Telephony
Supplier's Site
Cable Coax 75 Ohm 734 1000 L-Com - 89M9003 - Newark, An Avnet Company
Chicago, IL, United States
Cable Coax 75 Ohm 734 1000 L-Com
89M9003
Cable Coax 75 Ohm 734 1000 L-Com 89M9003
CABLE COAX 75 OHM 734 1000

CABLE COAX 75 OHM 734 1000

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Video Cables Cable Assemblies
Product Number C734-1K 89M9003
Product Name Coaxial Bulk Cable C734, 1000 foot Spool Cable Coax 75 Ohm 734 1000 L-Com
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
SpaceNXT™ Q: Space Qualified Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details