L-com, Inc. USB Super Speed 3.1 Bulk Cable, 32/26AWG, UV Outdoor UL 2725 VW-1 PVC Jacket, Black, 100FT BU31O-3226BK-100F

Description
L-Com's UV outdoor UL 2725 VW-1 PVC jacket 100 feet USB 3.1 compliant black bulk cable are in stock and ready to ship same day. The L-com BU31O-3226BK-100F offers many varieties of USB bulk cable for your installation, cable assembly and DIY needs. These black 100FT 32/26AWG bulk cable options in USB revisions 2.0, 3.0 and 3.1 are available in standard PVC as well as in harder to find outdoor, low smoke zero halogen (LSZH) and UV outdoor, continuous motion rated jackets. In the 32/26AWG UV outdoor UL 2725 type PVC jacket, most USB bulk cables including the BU2HF series are available in multiple length put ups including 100, 500 and 1,000 feet. The BU31O-3226BK-100F family features a USB 3.1 rating with speeds of up to 4.8Gbps. L-Com's 100 feet black USB 3.1 bulk cables UL 2725 style PVC jacket maintains a VW-1 flame rating and is UV outdoor, continuous motion rated for a minimum of 10,000 flex cycles at 10x the cable's OD and Jacket color is black. The BU31O-3226BK-100F construction with 24AWG power conductors enables the cable to provide maximum power when used for charging and power delivery purposes. Our L-Com UV outdoor 100 feet 32/26AWG VW-1 flame rating in black USB is double shielded for excellent protection against EMI and RFI to keep your USB application running without interference. L-Com's BU31O-3226BK-100F is a 100FT increment of unterminated USB bulk cable. Shop L-com for this USB 3.1 32/26AWG black UV outdoor UL 2725 VW-1 PVC bulk cable as well as other products like USB assemblies, connectors, adapters and more. Contact our expert technical support with questions on BU31O-3226BK-100F USB 3.1 compliant 32/26AWG UV outdoor UL 2725 VW-1 PVC jacket black bulk cables and buy online today. Features USB 3.1 Gen 1 compliant bulk cable with performance up to 4.8Gbps speeds Outdoor rated with UV (sun light) and moisture resistances UL 2725 type PVC jacket with VW-1 flame rating in black 32/26AWG construction with 26AWG power conductors for maximum power transfer when used for charging or power delivery applications Robust temp range of -10° to +60°C (dynamic) & -20° to +80°C (static) and fully double shielded for thorough protection against data corrupting EMI and RFI Application Industrial or Factory Automation Test and Measurement Video Transfer for Cameras including Machine Vision Process Engineering Data acquisition or PLC communications
Description
L-Com's UV outdoor UL 2725 VW-1 PVC jacket 100 feet USB 3.1 compliant black bulk cable are in stock and ready to ship same day. The L-com BU31O-3226BK-100F offers many varieties of USB bulk cable for your installation, cable assembly and DIY needs. These black 100FT 32/26AWG bulk cable options in USB revisions 2.0, 3.0 and 3.1 are available in standard PVC as well as in harder to find outdoor, low smoke zero halogen (LSZH) and UV outdoor, continuous motion rated jackets. In the 32/26AWG UV outdoor UL 2725 type PVC jacket, most USB bulk cables including the BU2HF series are available in multiple length put ups including 100, 500 and 1,000 feet. The BU31O-3226BK-100F family features a USB 3.1 rating with speeds of up to 4.8Gbps. L-Com's 100 feet black USB 3.1 bulk cables UL 2725 style PVC jacket maintains a VW-1 flame rating and is UV outdoor, continuous motion rated for a minimum of 10,000 flex cycles at 10x the cable's OD and Jacket color is black. The BU31O-3226BK-100F construction with 24AWG power conductors enables the cable to provide maximum power when used for charging and power delivery purposes. Our L-Com UV outdoor 100 feet 32/26AWG VW-1 flame rating in black USB is double shielded for excellent protection against EMI and RFI to keep your USB application running without interference. L-Com's BU31O-3226BK-100F is a 100FT increment of unterminated USB bulk cable. Shop L-com for this USB 3.1 32/26AWG black UV outdoor UL 2725 VW-1 PVC bulk cable as well as other products like USB assemblies, connectors, adapters and more. Contact our expert technical support with questions on BU31O-3226BK-100F USB 3.1 compliant 32/26AWG UV outdoor UL 2725 VW-1 PVC jacket black bulk cables and buy online today. Features USB 3.1 Gen 1 compliant bulk cable with performance up to 4.8Gbps speeds Outdoor rated with UV (sun light) and moisture resistances UL 2725 type PVC jacket with VW-1 flame rating in black 32/26AWG construction with 26AWG power conductors for maximum power transfer when used for charging or power delivery applications Robust temp range of -10° to +60°C (dynamic) & -20° to +80°C (static) and fully double shielded for thorough protection against data corrupting EMI and RFI Application Industrial or Factory Automation Test and Measurement Video Transfer for Cameras including Machine Vision Process Engineering Data acquisition or PLC communications

Suppliers

Company
Product
Description
Supplier Links
USB Super Speed 3.1 Bulk Cable, 32/26AWG, UV Outdoor UL 2725 VW-1 PVC Jacket, Black, 100FT - BU31O-3226BK-100F - L-com, Inc.
North Andover, MA, United States
USB Super Speed 3.1 Bulk Cable, 32/26AWG, UV Outdoor UL 2725 VW-1 PVC Jacket, Black, 100FT
BU31O-3226BK-100F
USB Super Speed 3.1 Bulk Cable, 32/26AWG, UV Outdoor UL 2725 VW-1 PVC Jacket, Black, 100FT BU31O-3226BK-100F
L-Com's UV outdoor UL 2725 VW-1 PVC jacket 100 feet USB 3.1 compliant black bulk cable are in stock and ready to ship same day. The L-com BU31O-3226BK-100F offers many varieties of USB bulk cable for your installation, cable assembly and DIY needs. These black 100FT 32/26AWG bulk cable options in USB revisions 2.0, 3.0 and 3.1 are available in standard PVC as well as in harder to find outdoor, low smoke zero halogen (LSZH) and UV outdoor, continuous motion rated jackets. In the 32/26AWG UV outdoor UL 2725 type PVC jacket, most USB bulk cables including the BU2HF series are available in multiple length put ups including 100, 500 and 1,000 feet. The BU31O-3226BK-100F family features a USB 3.1 rating with speeds of up to 4.8Gbps. L-Com's 100 feet black USB 3.1 bulk cables UL 2725 style PVC jacket maintains a VW-1 flame rating and is UV outdoor, continuous motion rated for a minimum of 10,000 flex cycles at 10x the cable's OD and Jacket color is black. The BU31O-3226BK-100F construction with 24AWG power conductors enables the cable to provide maximum power when used for charging and power delivery purposes. Our L-Com UV outdoor 100 feet 32/26AWG VW-1 flame rating in black USB is double shielded for excellent protection against EMI and RFI to keep your USB application running without interference. L-Com's BU31O-3226BK-100F is a 100FT increment of unterminated USB bulk cable. Shop L-com for this USB 3.1 32/26AWG black UV outdoor UL 2725 VW-1 PVC bulk cable as well as other products like USB assemblies, connectors, adapters and more. Contact our expert technical support with questions on BU31O-3226BK-100F USB 3.1 compliant 32/26AWG UV outdoor UL 2725 VW-1 PVC jacket black bulk cables and buy online today. Features USB 3.1 Gen 1 compliant bulk cable with performance up to 4.8Gbps speeds Outdoor rated with UV (sun light) and moisture resistances UL 2725 type PVC jacket with VW-1 flame rating in black 32/26AWG construction with 26AWG power conductors for maximum power transfer when used for charging or power delivery applications Robust temp range of -10° to +60°C (dynamic) & -20° to +80°C (static) and fully double shielded for thorough protection against data corrupting EMI and RFI Application Industrial or Factory Automation Test and Measurement Video Transfer for Cameras including Machine Vision Process Engineering Data acquisition or PLC communications

L-Com's UV outdoor UL 2725 VW-1 PVC jacket 100 feet USB 3.1 compliant black bulk cable are in stock and ready to ship same day. The L-com BU31O-3226BK-100F offers many varieties of USB bulk cable for your installation, cable assembly and DIY needs. These black 100FT 32/26AWG bulk cable options in USB revisions 2.0, 3.0 and 3.1 are available in standard PVC as well as in harder to find outdoor, low smoke zero halogen (LSZH) and UV outdoor, continuous motion rated jackets. In the 32/26AWG UV outdoor UL 2725 type PVC jacket, most USB bulk cables including the BU2HF series are available in multiple length put ups including 100, 500 and 1,000 feet. The BU31O-3226BK-100F family features a USB 3.1 rating with speeds of up to 4.8Gbps. L-Com's 100 feet black USB 3.1 bulk cables UL 2725 style PVC jacket maintains a VW-1 flame rating and is UV outdoor, continuous motion rated for a minimum of 10,000 flex cycles at 10x the cable's OD and Jacket color is black. The BU31O-3226BK-100F construction with 24AWG power conductors enables the cable to provide maximum power when used for charging and power delivery purposes. Our L-Com UV outdoor 100 feet 32/26AWG VW-1 flame rating in black USB is double shielded for excellent protection against EMI and RFI to keep your USB application running without interference. L-Com's BU31O-3226BK-100F is a 100FT increment of unterminated USB bulk cable. Shop L-com for this USB 3.1 32/26AWG black UV outdoor UL 2725 VW-1 PVC bulk cable as well as other products like USB assemblies, connectors, adapters and more. Contact our expert technical support with questions on BU31O-3226BK-100F USB 3.1 compliant 32/26AWG UV outdoor UL 2725 VW-1 PVC jacket black bulk cables and buy online today.

Features

  • USB 3.1 Gen 1 compliant bulk cable with performance up to 4.8Gbps speeds
  • Outdoor rated with UV (sun light) and moisture resistances
  • UL 2725 type PVC jacket with VW-1 flame rating in black
  • 32/26AWG construction with 26AWG power conductors for maximum power transfer when used for charging or power delivery applications
  • Robust temp range of -10° to +60°C (dynamic) & -20° to +80°C (static) and fully double shielded for thorough protection against data corrupting EMI and RFI

Application

  • Industrial or Factory Automation
  • Test and Measurement
  • Video Transfer for Cameras including Machine Vision
  • Process Engineering
  • Data acquisition or PLC communications
Supplier's Site
Usb Bulk 3.1 Outdoor 32/26 Pvc Blk 100F L-Com - 23AK0742 - Newark, An Avnet Company
Chicago, IL, United States
Usb Bulk 3.1 Outdoor 32/26 Pvc Blk 100F L-Com
23AK0742
Usb Bulk 3.1 Outdoor 32/26 Pvc Blk 100F L-Com 23AK0742
USB BULK 3.1 OUTDOOR 32/26 PVC BLK 100F

USB BULK 3.1 OUTDOOR 32/26 PVC BLK 100F

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BU31O-3226BK-100F 23AK0742
Product Name USB Super Speed 3.1 Bulk Cable, 32/26AWG, UV Outdoor UL 2725 VW-1 PVC Jacket, Black, 100FT Usb Bulk 3.1 Outdoor 32/26 Pvc Blk 100F L-Com
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini Displayport To HDMI Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Mini Display port
View Details
Standard Cable - Model SAC-211 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-214
Cable Type Coaxial
View Details