L-com, Inc. USB 2.0 Bulk Cable, 28/24AWG, UV Outdoor UL CM FT4 PVC Jacket, Black, 100FT BU2O-2824BK-100F

Description
L-Com's UV outdoor UL CM FT4 PVC jacket 100 feet USB 2.0 compliant black bulk cable are in stock and ready to ship same day. The L-com BU2O-2824BK-100F offers many varieties of USB bulk cable for your installation, cable assembly and DIY needs. These black 100FT 28/24AWG bulk cable options in USB revisions 2.0, 3.0 and 3.1 are available in standard PVC as well as in harder to find outdoor, low smoke zero halogen (LSZH) and UV outdoor, continuous motion rated jackets. In the 28/24AWG UV outdoor UL CM type PVC jacket, most USB bulk cables including the BU2HF series are available in multiple length put ups including 100, 500 and 1,000 feet. The BU2O-2824BK-100F family features a USB 2.0 rating with speeds of up to 480mbps. L-Com's 100 feet black USB 2.0 bulk cables UL CM style PVC jacket maintains a FT4 flame rating and is UV outdoor, continuous motion rated for a minimum of 10,000 flex cycles at 10x the cable's OD and Jacket color is black. The BU2O-2824BK-100F construction with 24AWG power conductors enables the cable to provide maximum power when used for charging and power delivery purposes. Our L-Com UV outdoor 100 feet 28/24AWG FT4 flame rating in black USB is double shielded for excellent protection against EMI and RFI to keep your USB application running without interference. L-Com's BU2O-2824BK-100F is a 100FT increment of unterminated USB bulk cable. Shop L-com for this USB 2.0 28/24AWG black UV outdoor UL 2725 FT4 PVC bulk cable as well as other products like USB assemblies, connectors, adapters and more. Contact our expert technical support with questions on BU2O-2824BK-100F USB 2.0 compliant 28/24AWG UV outdoor UL 2725 FT4 PVC jacket black bulk cables and buy online today. Features USB 2.0 compliant bulk cable with performance up to 480Mbps speeds Outdoor rated with UV (sun light) and moisture resistances UL CM type PVC jacket with FT4 flame rating in black 28/24AWG construction with 24AWG power conductors for maximum power transfer when used for charging or power delivery applications Robust temp range of -10° to +80°C and fully double shielded for thorough protection against data corrupting EMI and RFI Application Industrial or Factory Automation Test and Measurement Video Transfer for Cameras including machine vision Process Engineering Data acquisition or PLC communications
Description
L-Com's UV outdoor UL CM FT4 PVC jacket 100 feet USB 2.0 compliant black bulk cable are in stock and ready to ship same day. The L-com BU2O-2824BK-100F offers many varieties of USB bulk cable for your installation, cable assembly and DIY needs. These black 100FT 28/24AWG bulk cable options in USB revisions 2.0, 3.0 and 3.1 are available in standard PVC as well as in harder to find outdoor, low smoke zero halogen (LSZH) and UV outdoor, continuous motion rated jackets. In the 28/24AWG UV outdoor UL CM type PVC jacket, most USB bulk cables including the BU2HF series are available in multiple length put ups including 100, 500 and 1,000 feet. The BU2O-2824BK-100F family features a USB 2.0 rating with speeds of up to 480mbps. L-Com's 100 feet black USB 2.0 bulk cables UL CM style PVC jacket maintains a FT4 flame rating and is UV outdoor, continuous motion rated for a minimum of 10,000 flex cycles at 10x the cable's OD and Jacket color is black. The BU2O-2824BK-100F construction with 24AWG power conductors enables the cable to provide maximum power when used for charging and power delivery purposes. Our L-Com UV outdoor 100 feet 28/24AWG FT4 flame rating in black USB is double shielded for excellent protection against EMI and RFI to keep your USB application running without interference. L-Com's BU2O-2824BK-100F is a 100FT increment of unterminated USB bulk cable. Shop L-com for this USB 2.0 28/24AWG black UV outdoor UL 2725 FT4 PVC bulk cable as well as other products like USB assemblies, connectors, adapters and more. Contact our expert technical support with questions on BU2O-2824BK-100F USB 2.0 compliant 28/24AWG UV outdoor UL 2725 FT4 PVC jacket black bulk cables and buy online today. Features USB 2.0 compliant bulk cable with performance up to 480Mbps speeds Outdoor rated with UV (sun light) and moisture resistances UL CM type PVC jacket with FT4 flame rating in black 28/24AWG construction with 24AWG power conductors for maximum power transfer when used for charging or power delivery applications Robust temp range of -10° to +80°C and fully double shielded for thorough protection against data corrupting EMI and RFI Application Industrial or Factory Automation Test and Measurement Video Transfer for Cameras including machine vision Process Engineering Data acquisition or PLC communications

Suppliers

Company
Product
Description
Supplier Links
USB 2.0 Bulk Cable, 28/24AWG, UV Outdoor UL CM FT4 PVC Jacket, Black, 100FT - BU2O-2824BK-100F - L-com, Inc.
North Andover, MA, United States
USB 2.0 Bulk Cable, 28/24AWG, UV Outdoor UL CM FT4 PVC Jacket, Black, 100FT
BU2O-2824BK-100F
USB 2.0 Bulk Cable, 28/24AWG, UV Outdoor UL CM FT4 PVC Jacket, Black, 100FT BU2O-2824BK-100F
L-Com's UV outdoor UL CM FT4 PVC jacket 100 feet USB 2.0 compliant black bulk cable are in stock and ready to ship same day. The L-com BU2O-2824BK-100F offers many varieties of USB bulk cable for your installation, cable assembly and DIY needs. These black 100FT 28/24AWG bulk cable options in USB revisions 2.0, 3.0 and 3.1 are available in standard PVC as well as in harder to find outdoor, low smoke zero halogen (LSZH) and UV outdoor, continuous motion rated jackets. In the 28/24AWG UV outdoor UL CM type PVC jacket, most USB bulk cables including the BU2HF series are available in multiple length put ups including 100, 500 and 1,000 feet. The BU2O-2824BK-100F family features a USB 2.0 rating with speeds of up to 480mbps. L-Com's 100 feet black USB 2.0 bulk cables UL CM style PVC jacket maintains a FT4 flame rating and is UV outdoor, continuous motion rated for a minimum of 10,000 flex cycles at 10x the cable's OD and Jacket color is black. The BU2O-2824BK-100F construction with 24AWG power conductors enables the cable to provide maximum power when used for charging and power delivery purposes. Our L-Com UV outdoor 100 feet 28/24AWG FT4 flame rating in black USB is double shielded for excellent protection against EMI and RFI to keep your USB application running without interference. L-Com's BU2O-2824BK-100F is a 100FT increment of unterminated USB bulk cable. Shop L-com for this USB 2.0 28/24AWG black UV outdoor UL 2725 FT4 PVC bulk cable as well as other products like USB assemblies, connectors, adapters and more. Contact our expert technical support with questions on BU2O-2824BK-100F USB 2.0 compliant 28/24AWG UV outdoor UL 2725 FT4 PVC jacket black bulk cables and buy online today. Features USB 2.0 compliant bulk cable with performance up to 480Mbps speeds Outdoor rated with UV (sun light) and moisture resistances UL CM type PVC jacket with FT4 flame rating in black 28/24AWG construction with 24AWG power conductors for maximum power transfer when used for charging or power delivery applications Robust temp range of -10° to +80°C and fully double shielded for thorough protection against data corrupting EMI and RFI Application Industrial or Factory Automation Test and Measurement Video Transfer for Cameras including machine vision Process Engineering Data acquisition or PLC communications

L-Com's UV outdoor UL CM FT4 PVC jacket 100 feet USB 2.0 compliant black bulk cable are in stock and ready to ship same day. The L-com BU2O-2824BK-100F offers many varieties of USB bulk cable for your installation, cable assembly and DIY needs. These black 100FT 28/24AWG bulk cable options in USB revisions 2.0, 3.0 and 3.1 are available in standard PVC as well as in harder to find outdoor, low smoke zero halogen (LSZH) and UV outdoor, continuous motion rated jackets. In the 28/24AWG UV outdoor UL CM type PVC jacket, most USB bulk cables including the BU2HF series are available in multiple length put ups including 100, 500 and 1,000 feet. The BU2O-2824BK-100F family features a USB 2.0 rating with speeds of up to 480mbps. L-Com's 100 feet black USB 2.0 bulk cables UL CM style PVC jacket maintains a FT4 flame rating and is UV outdoor, continuous motion rated for a minimum of 10,000 flex cycles at 10x the cable's OD and Jacket color is black. The BU2O-2824BK-100F construction with 24AWG power conductors enables the cable to provide maximum power when used for charging and power delivery purposes. Our L-Com UV outdoor 100 feet 28/24AWG FT4 flame rating in black USB is double shielded for excellent protection against EMI and RFI to keep your USB application running without interference. L-Com's BU2O-2824BK-100F is a 100FT increment of unterminated USB bulk cable. Shop L-com for this USB 2.0 28/24AWG black UV outdoor UL 2725 FT4 PVC bulk cable as well as other products like USB assemblies, connectors, adapters and more. Contact our expert technical support with questions on BU2O-2824BK-100F USB 2.0 compliant 28/24AWG UV outdoor UL 2725 FT4 PVC jacket black bulk cables and buy online today.

Features

  • USB 2.0 compliant bulk cable with performance up to 480Mbps speeds
  • Outdoor rated with UV (sun light) and moisture resistances
  • UL CM type PVC jacket with FT4 flame rating in black
  • 28/24AWG construction with 24AWG power conductors for maximum power transfer when used for charging or power delivery applications
  • Robust temp range of -10° to +80°C and fully double shielded for thorough protection against data corrupting EMI and RFI

Application

  • Industrial or Factory Automation
  • Test and Measurement
  • Video Transfer for Cameras including machine vision
  • Process Engineering
  • Data acquisition or PLC communications
Supplier's Site
Usb Bulk 2.0 Outdoor 28/24 Pvc Blk 100F L-Com - 23AK0718 - Newark, An Avnet Company
Chicago, IL, United States
Usb Bulk 2.0 Outdoor 28/24 Pvc Blk 100F L-Com
23AK0718
Usb Bulk 2.0 Outdoor 28/24 Pvc Blk 100F L-Com 23AK0718
USB BULK 2.0 OUTDOOR 28/24 PVC BLK 100F

USB BULK 2.0 OUTDOOR 28/24 PVC BLK 100F

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BU2O-2824BK-100F 23AK0718
Product Name USB 2.0 Bulk Cable, 28/24AWG, UV Outdoor UL CM FT4 PVC Jacket, Black, 100FT Usb Bulk 2.0 Outdoor 28/24 Pvc Blk 100F L-Com
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50SMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
SpaceNXT™ Q: Space Qualified Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details