Qualtek Electronics Corp. Power, Line Cables and Extension Cords 233009-06

Description
10.00' (3.05m) Power Cord Gray NEMA 5-15P To IEC 320-C13 SJT
Request a Quote Datasheet
Description
10.00' (3.05m) Power Cord Gray NEMA 5-15P To IEC 320-C13 SJT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power, Line Cables and Extension Cords - Q133-ND - DigiKey
Thief River Falls, MN, United States
Power, Line Cables and Extension Cords
Q133-ND
Power, Line Cables and Extension Cords Q133-ND
10.00' (3.05m) Power Cord Gray NEMA 5-15P To IEC 320-C13 SJT

10.00' (3.05m) Power Cord Gray NEMA 5-15P To IEC 320-C13 SJT

Buy Now Datasheet
Power Cord; 10 A; Plug; SJT; 10 ft.; 125 VAC; Black, White, Green; degC - 70133300 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Cord; 10 A; Plug; SJT; 10 ft.; 125 VAC; Black, White, Green; degC
70133300
Power Cord; 10 A; Plug; SJT; 10 ft.; 125 VAC; Black, White, Green; degC 70133300
Hospital Grade, 10 A , Power Cord SJT cable type

Hospital Grade, 10 A , Power Cord

  • SJT cable type
Supplier's Site
Cable Assemblies - Power, Line Cables and Extension Cords - 233009-06 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Power, Line Cables and Extension Cords
233009-06
Cable Assemblies - Power, Line Cables and Extension Cords 233009-06
CRD 18AWG NEMA5-15P - 320C13 10'

CRD 18AWG NEMA5-15P - 320C13 10'

Supplier's Site
Power Cord, 5-15P/iec C13, 3.05M, 10A; Connector Type A Qualtek Electronics - 17B6515 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, 5-15P/iec C13, 3.05M, 10A; Connector Type A Qualtek Electronics
17B6515
Power Cord, 5-15P/iec C13, 3.05M, 10A; Connector Type A Qualtek Electronics 17B6515
POWER CORD, 5-15P/IEC C13, 3.05M, 10A; Connector Type A:NEMA 5-15P Hospital Grade; Connector Type B:IEC 60320 C13; Cable Length - Metric:3.05m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

POWER CORD, 5-15P/IEC C13, 3.05M, 10A; Connector Type A:NEMA 5-15P Hospital Grade; Connector Type B:IEC 60320 C13; Cable Length - Metric:3.05m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number Q133-ND 70133300 233009-06 17B6515
Product Name Power, Line Cables and Extension Cords Power Cord; 10 A; Plug; SJT; 10 ft.; 125 VAC; Black, White, Green; degC Cable Assemblies - Power, Line Cables and Extension Cords Power Cord, 5-15P/iec C13, 3.05M, 10A; Connector Type A Qualtek Electronics
Cable Shielding No Shielding No Shielding; Unshielded
Cable Length 10 ft (30.48 dm) 10 ft (30.48 dm) 10 ft (30.48 dm) 10.01 ft (30.5 dm)
Connector Type NEMA 5-15P 5-15P NEMA 5-15P Hospital Grade
Unlock Full Specs
to access all available technical data

Similar Products

10+10 Pos. Male-Female DIL 26 AWG Cable Assembly, 60mm, Screw-Lok - G125-MC12005M1-0060F1 - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
USB 3.0 A Male to USB 3.0 Micro B Male + Power Cable, Black color, 30/30/24AWG, 30/28, 1M Length - 3023011-01M - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details