L-com, Inc. 4.9 GHz Ultra High Q 4-Pole Outdoor Bandpass Filter, Full Band BPF4900A

Description
The HyperLink 4.9 GHz 4-Pole Ultra-High Q full band channel filter is ideal for co-located equipment installations. This filter is designed for full band applications. By reducing interference outside the 4.9 GHz band, improved performance of co-located equipment can be achieved. These bandpass filters are wide enough to pass high data rate signals without degradation. The BPF4900A features rugged aluminum weatherproof construction and can be used indoors or outdoor. Reduce Interference and Improve Performance Compact Size N-Female Connectors Optional Mast Mounting Kit Available Features Provides Lightning Protection (DC Short) Ultra Low Insertion Loss (< 1.0 dB nominal) Ideal for Homeland Security, Public Safety Services: Fire, Police and Security applications Industrial Grade, Rugged Aluminum Weatherproof Construction for Outdoor or Indoor Use Ultra-High Quality Microwave Cavity Filter & 50 MHz Bandwidth Application Homeland Security RF WLAN Public safety
Datasheet
Description
The HyperLink 4.9 GHz 4-Pole Ultra-High Q full band channel filter is ideal for co-located equipment installations. This filter is designed for full band applications. By reducing interference outside the 4.9 GHz band, improved performance of co-located equipment can be achieved. These bandpass filters are wide enough to pass high data rate signals without degradation. The BPF4900A features rugged aluminum weatherproof construction and can be used indoors or outdoor. Reduce Interference and Improve Performance Compact Size N-Female Connectors Optional Mast Mounting Kit Available Features Provides Lightning Protection (DC Short) Ultra Low Insertion Loss (< 1.0 dB nominal) Ideal for Homeland Security, Public Safety Services: Fire, Police and Security applications Industrial Grade, Rugged Aluminum Weatherproof Construction for Outdoor or Indoor Use Ultra-High Quality Microwave Cavity Filter & 50 MHz Bandwidth Application Homeland Security RF WLAN Public safety
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4.9 GHz Ultra High Q 4-Pole Outdoor Bandpass Filter, Full Band - BPF4900A - L-com, Inc.
North Andover, MA, United States
4.9 GHz Ultra High Q 4-Pole Outdoor Bandpass Filter, Full Band
BPF4900A
4.9 GHz Ultra High Q 4-Pole Outdoor Bandpass Filter, Full Band BPF4900A
The HyperLink 4.9 GHz 4-Pole Ultra-High Q full band channel filter is ideal for co-located equipment installations. This filter is designed for full band applications. By reducing interference outside the 4.9 GHz band, improved performance of co-located equipment can be achieved. These bandpass filters are wide enough to pass high data rate signals without degradation. The BPF4900A features rugged aluminum weatherproof construction and can be used indoors or outdoor. Reduce Interference and Improve Performance Compact Size N-Female Connectors Optional Mast Mounting Kit Available Features Provides Lightning Protection (DC Short) Ultra Low Insertion Loss (< 1.0 dB nominal) Ideal for Homeland Security, Public Safety Services: Fire, Police and Security applications Industrial Grade, Rugged Aluminum Weatherproof Construction for Outdoor or Indoor Use Ultra-High Quality Microwave Cavity Filter & 50 MHz Bandwidth Application Homeland Security RF WLAN Public safety

The HyperLink 4.9 GHz 4-Pole Ultra-High Q full band channel filter is ideal for co-located equipment installations. This filter is designed for full band applications. By reducing interference outside the 4.9 GHz band, improved performance of co-located equipment can be achieved. These bandpass filters are wide enough to pass high data rate signals without degradation. The BPF4900A features rugged aluminum weatherproof construction and can be used indoors or outdoor.
Reduce Interference and Improve Performance
Compact Size
N-Female Connectors
Optional Mast Mounting Kit Available

Features

  • Provides Lightning Protection (DC Short)
  • Ultra Low Insertion Loss (< 1.0 dB nominal)
  • Ideal for Homeland Security, Public Safety Services: Fire, Police and Security applications
  • Industrial Grade, Rugged Aluminum Weatherproof Construction for Outdoor or Indoor Use
  • Ultra-High Quality Microwave Cavity Filter & 50 MHz Bandwidth

Application

  • Homeland Security
  • RF
  • WLAN
  • Public safety
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category RF Filters and Microwave Filters
Product Number BPF4900A
Product Name 4.9 GHz Ultra High Q 4-Pole Outdoor Bandpass Filter, Full Band
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

RF Filters - 1761-B028LB7S-ND - DigiKey
Knowles Precision Devices
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 2800 MHz
View Details
Passive GaAs MMIC 20.1 - 24 GHz Bandpass Filter - MFBP-00154CSP3 - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 0.0 to 35000 MHz
View Details
13000-14500 MHz Cavity Band Pass Filter - AB13750B1068 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 13750 MHz
Bandwidth 1.50E6 kHz
View Details