L-com, Inc. 2.4 GHz Ultra High Q 8-Pole Outdoor Bandpass Filter, Channel 1 - 2412 MHz BPF24-801A

Description
The HyperLink outdoor 2.4 GHz 8-Pole Ultra-High Q Wi-Fi channel filters are ideal for co-located equipment installations. Available in five versions for Channel 1, 6, 9, 11 and 13, they provide excellent adjacent channel rejection. By reducing interference from both inside and outside the band, improved performance of co-located equipment can be achieved. These bandpass filters are bi-directional, so either end can be connected to the antenna. Designed for outdoor use, they feature rugged aluminum weatherproof construction. Features Provides Lightning Protection (DC Short) Reduce Interference and Improve Performance Ultra Low Insertion Loss (2 dB nominal) Ultra-High Quality Microwave Cavity Filter, 22 MHz Bandwidth Industrial Grade, Rugged Aluminum Weatherproof Construction for Outdoor Use Application Ideal for high data rate 802.11b and 802.11g Wireless LAN applications Ideal for Minimizing Adjacent Channel Interference
Datasheet
Description
The HyperLink outdoor 2.4 GHz 8-Pole Ultra-High Q Wi-Fi channel filters are ideal for co-located equipment installations. Available in five versions for Channel 1, 6, 9, 11 and 13, they provide excellent adjacent channel rejection. By reducing interference from both inside and outside the band, improved performance of co-located equipment can be achieved. These bandpass filters are bi-directional, so either end can be connected to the antenna. Designed for outdoor use, they feature rugged aluminum weatherproof construction. Features Provides Lightning Protection (DC Short) Reduce Interference and Improve Performance Ultra Low Insertion Loss (2 dB nominal) Ultra-High Quality Microwave Cavity Filter, 22 MHz Bandwidth Industrial Grade, Rugged Aluminum Weatherproof Construction for Outdoor Use Application Ideal for high data rate 802.11b and 802.11g Wireless LAN applications Ideal for Minimizing Adjacent Channel Interference
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.4 GHz Ultra High Q 8-Pole Outdoor Bandpass Filter, Channel 1 - 2412 MHz - BPF24-801A - L-com, Inc.
North Andover, MA, United States
2.4 GHz Ultra High Q 8-Pole Outdoor Bandpass Filter, Channel 1 - 2412 MHz
BPF24-801A
2.4 GHz Ultra High Q 8-Pole Outdoor Bandpass Filter, Channel 1 - 2412 MHz BPF24-801A
The HyperLink outdoor 2.4 GHz 8-Pole Ultra-High Q Wi-Fi channel filters are ideal for co-located equipment installations. Available in five versions for Channel 1, 6, 9, 11 and 13, they provide excellent adjacent channel rejection. By reducing interference from both inside and outside the band, improved performance of co-located equipment can be achieved. These bandpass filters are bi-directional, so either end can be connected to the antenna. Designed for outdoor use, they feature rugged aluminum weatherproof construction. Features Provides Lightning Protection (DC Short) Reduce Interference and Improve Performance Ultra Low Insertion Loss (2 dB nominal) Ultra-High Quality Microwave Cavity Filter, 22 MHz Bandwidth Industrial Grade, Rugged Aluminum Weatherproof Construction for Outdoor Use Application Ideal for high data rate 802.11b and 802.11g Wireless LAN applications Ideal for Minimizing Adjacent Channel Interference

The HyperLink outdoor 2.4 GHz 8-Pole Ultra-High Q Wi-Fi channel filters are ideal for co-located equipment installations. Available in five versions for Channel 1, 6, 9, 11 and 13, they provide excellent adjacent channel rejection. By reducing interference from both inside and outside the band, improved performance of co-located equipment can be achieved. These bandpass filters are bi-directional, so either end can be connected to the antenna. Designed for outdoor use, they feature rugged aluminum weatherproof construction.

Features

  • Provides Lightning Protection (DC Short)
  • Reduce Interference and Improve Performance
  • Ultra Low Insertion Loss (2 dB nominal)
  • Ultra-High Quality Microwave Cavity Filter, 22 MHz Bandwidth
  • Industrial Grade, Rugged Aluminum Weatherproof Construction for Outdoor Use

Application

  • Ideal for high data rate 802.11b and 802.11g Wireless LAN applications
  • Ideal for Minimizing Adjacent Channel Interference
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category RF Filters and Microwave Filters
Product Number BPF24-801A
Product Name 2.4 GHz Ultra High Q 8-Pole Outdoor Bandpass Filter, Channel 1 - 2412 MHz
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

RF Band Pass Filter - UIYBPF8458A - UIY Inc.
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Bandwidth 1.20E6 to 1.80E6 kHz
View Details
Band Pass Filter - 5o2658170 - 5o.com
Specs
Filter Type Bandpass
Operating Temperature -40 to 70 C (-40 to 158 F)
Fc 6000 to 10000 MHz
View Details
5 GHz Wi-Fi U-NII 1-3 bandBoost™ Filter - QPQ5510 - Qorvo
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Filter Design BAW
View Details
WiFi Cavity Band Pass Filter - AB2432B1088 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2432 MHz
Bandwidth 12000 kHz
View Details