L-com, Inc. 2.4 GHz Ultra High Q 4-Pole Indoor Bandpass Filter, Channel 1 - 2412 MHz BPF24-401

Description
The HyperLink 2.4 GHz 4-Pole Ultra-High Q Wi-Fi channel filter are ideal for co-located equipment installations. By reducing out of band interference, improved performance of co-located equipment can be achieved. These bandpass filters are wide enough to pass high data rate 802.11g signals without degradation. These filters are designed to be installed indoors or in weather-resistant enclosures. Available in five versions for Channel 1, 3, 6, 9 and 11. Features Industrial Grade, Rugged Aluminum Construction Reduce Interference and Improve Performance Provides Lightning Protection (DC Short) Ultra Low Insertion Loss (2 dB nominal) Ultra-High Quality Microwave Cavity Filter, 30 MHz Bandwidth Application Ideal for high data rate 802.11b and 802.11g Wireless LAN applications
Datasheet
Description
The HyperLink 2.4 GHz 4-Pole Ultra-High Q Wi-Fi channel filter are ideal for co-located equipment installations. By reducing out of band interference, improved performance of co-located equipment can be achieved. These bandpass filters are wide enough to pass high data rate 802.11g signals without degradation. These filters are designed to be installed indoors or in weather-resistant enclosures. Available in five versions for Channel 1, 3, 6, 9 and 11. Features Industrial Grade, Rugged Aluminum Construction Reduce Interference and Improve Performance Provides Lightning Protection (DC Short) Ultra Low Insertion Loss (2 dB nominal) Ultra-High Quality Microwave Cavity Filter, 30 MHz Bandwidth Application Ideal for high data rate 802.11b and 802.11g Wireless LAN applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.4 GHz Ultra High Q 4-Pole Indoor Bandpass Filter, Channel 1 - 2412 MHz - BPF24-401 - L-com, Inc.
North Andover, MA, United States
2.4 GHz Ultra High Q 4-Pole Indoor Bandpass Filter, Channel 1 - 2412 MHz
BPF24-401
2.4 GHz Ultra High Q 4-Pole Indoor Bandpass Filter, Channel 1 - 2412 MHz BPF24-401
The HyperLink 2.4 GHz 4-Pole Ultra-High Q Wi-Fi channel filter are ideal for co-located equipment installations. By reducing out of band interference, improved performance of co-located equipment can be achieved. These bandpass filters are wide enough to pass high data rate 802.11g signals without degradation. These filters are designed to be installed indoors or in weather-resistant enclosures. Available in five versions for Channel 1, 3, 6, 9 and 11. Features Industrial Grade, Rugged Aluminum Construction Reduce Interference and Improve Performance Provides Lightning Protection (DC Short) Ultra Low Insertion Loss (2 dB nominal) Ultra-High Quality Microwave Cavity Filter, 30 MHz Bandwidth Application Ideal for high data rate 802.11b and 802.11g Wireless LAN applications

The HyperLink 2.4 GHz 4-Pole Ultra-High Q Wi-Fi channel filter are ideal for co-located equipment installations. By reducing out of band interference, improved performance of co-located equipment can be achieved. These bandpass filters are wide enough to pass high data rate 802.11g signals without degradation. These filters are designed to be installed indoors or in weather-resistant enclosures. Available in five versions for Channel 1, 3, 6, 9 and 11.

Features

  • Industrial Grade, Rugged Aluminum Construction
  • Reduce Interference and Improve Performance
  • Provides Lightning Protection (DC Short)
  • Ultra Low Insertion Loss (2 dB nominal)
  • Ultra-High Quality Microwave Cavity Filter, 30 MHz Bandwidth

Application

  • Ideal for high data rate 802.11b and 802.11g Wireless LAN applications
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category RF Filters and Microwave Filters
Product Number BPF24-401
Product Name 2.4 GHz Ultra High Q 4-Pole Indoor Bandpass Filter, Channel 1 - 2412 MHz
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

Band Pass Filter - 5o26106735 - 5o.com
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 713 to 748 MHz
View Details
RF Filters - 1761-B145RE0S-TTR-ND - DigiKey
Knowles Precision Devices
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 14500 MHz
View Details
5 GHz Wi-Fi U-NII 1-3 bandBoost™ Filter - QPQ5503 - Qorvo
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Filter Design BAW
View Details