The NSP44 is an RF surge protector with 4.3-10 connectors, rated for DC to 3 GHz operation and 50 Ω impedance. It handles 400 W RF power and 10 kA lightning surge current, with a dielectric withstanding voltage of 2500 V RMS at 50 Hz and a working voltage of 230 V DC (available in 90 V, 150 V, 350 V, or 600 V variants). VSWR is 1.2 max, contact impedance is 1 mΩ max, and dielectric impedance is 5000 MΩ min. The outer conductor is nickel-plated brass, the inner is gold-plated brass, and the dielectric is PTFE. Mating cycles are 500 min, with an operating temperature range of -45 °C to +125 °C. Ground wire diameter is limited to 4 mm² max, and dimensional tolerance is ±0.2 mm.
kTB Solutions supplies RF surge protectors work from DC~6GHz. Our RF surge protectors can be used in any application.
Features:
Applications:
RF Surge Protectors Brochure
Quarter Wave Surge Protectors Brochure
RF Surge Protectors
| kTB Solutions | |
|---|---|
| Product Category | Surge Suppressors |
| Product Number | NSP44 |
| Product Name | RF Surge Protectors |
| Device Type | Coaxial Surge Suppressors |