PIC Wire & Cable 75 Ohm SMZ Female Plug 110863

Description
PIC Wire & Cable has an extensive line of high-quality 75 Ohm cable connectors and contacts for its cable offering, including TNC, BNC, N, HN, C, SMA, ARINC, M39029 and D-Sub. In addition, PIC has many innovative connectors that improve termination, installation, maintenance and reliability. To ensure proper field installation, termination instructions and crimp die sets are available for most connectors.
Request a Quote
Description
PIC Wire & Cable has an extensive line of high-quality 75 Ohm cable connectors and contacts for its cable offering, including TNC, BNC, N, HN, C, SMA, ARINC, M39029 and D-Sub. In addition, PIC has many innovative connectors that improve termination, installation, maintenance and reliability. To ensure proper field installation, termination instructions and crimp die sets are available for most connectors.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 110863 is a 75 Ohm SMZ straight female plug connector for PIC 75 Ohm coaxial cables, constructed with a brass body, beryllium copper center contact, and copper alloy ferrule, all finished in gold. It supports a frequency range of 0 to 3 GHz, has a voltage rating of 335 V(rms), and exhibits an insulation resistance of 1000 Megohms with TFE fluorocarbon insulation. The connector is RoHS compliant and requires crimp tooling meeting M22520/5-01 or M22520/5-41 standards with a B hex die (.178 hex). Termination is solder-only for the center contact.

Datasheet Summary
Powered by GS/AI

The 110863 is a 75 Ohm SMZ straight female plug connector for PIC 75 Ohm coaxial cables, constructed with a brass body, beryllium copper center contact, and copper alloy ferrule, all finished in gold. It supports a frequency range of 0 to 3 GHz, has a voltage rating of 335 V(rms), and exhibits an insulation resistance of 1000 Megohms with TFE fluorocarbon insulation. The connector is RoHS compliant and requires crimp tooling meeting M22520/5-01 or M22520/5-41 standards with a B hex die (.178 hex). Termination is solder-only for the center contact.

Suppliers

Company
Product
Description
Supplier Links
75 Ohm SMZ Female Plug - 110863 - PIC Wire & Cable
Waukesha, WI, United States
75 Ohm SMZ Female Plug
110863
75 Ohm SMZ Female Plug 110863
PIC Wire & Cable has an extensive line of high-quality 75 Ohm cable connectors and contacts for its cable offering, including TNC, BNC, N, HN, C, SMA, ARINC, M39029 and D-Sub. In addition, PIC has many innovative connectors that improve termination, installation, maintenance and reliability. To ensure proper field installation, termination instructions and crimp die sets are available for most connectors.

PIC Wire & Cable has an extensive line of high-quality 75 Ohm cable connectors and contacts for its cable offering, including TNC, BNC, N, HN, C, SMA, ARINC, M39029 and D-Sub. In addition, PIC has many innovative connectors that improve termination, installation, maintenance and reliability. To ensure proper field installation, termination instructions and crimp die sets are available for most connectors.

Supplier's Site Datasheet

Technical Specifications

  PIC Wire & Cable
Product Category Electrical Connectors
Product Number 110863
Product Name 75 Ohm SMZ Female Plug
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC Bulkhead Jack - 190521 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Mounting Bulkhead
View Details
50 Ohm TNC Straight Plug - 150108 - PIC Wire & Cable
Specs
Geometry Straight
View Details
50 Ohm SMA 90° Plug (Gold Plated) - 190515A-G - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Male / Plug
Geometry Right Angle
View Details
RJ45 For 2 Pair Cables Plug w/ATUM Strain Relief (Cat 5e) - 110558 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details