PIC Wire & Cable 50 Ohm ARINC ARINC 404/600 Size 5 190503

Description
PIC Wire & Cable has an extensive line of high-quality 50-ohm coax connectors and contacts for its cable offering, including TNC, BNC, N, HN, C, SMA, ARINC, M39029 and D-Sub connectors. In addition, PIC has many innovative connectors that improve termination, installation, maintenance and reliability. To ensure proper field installation, termination instructions and crimp die sets are available for most connectors.
Request a Quote
Description
PIC Wire & Cable has an extensive line of high-quality 50-ohm coax connectors and contacts for its cable offering, including TNC, BNC, N, HN, C, SMA, ARINC, M39029 and D-Sub connectors. In addition, PIC has many innovative connectors that improve termination, installation, maintenance and reliability. To ensure proper field installation, termination instructions and crimp die sets are available for most connectors.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PIC Wire & Cable part 190503 is an ARINC 404/600 Size 5 socket contact for 50-ohm coaxial applications, rated for operation from 0 to 5 GHz with a maximum VSWR of 1.5:1 and insertion loss of 0.3 dB. It features a beryllium copper body with gold plating, a brass center contact, TFE fluorocarbon insulation, and a nylon extraction sleeve. The connector is rated for 325 V(rms) and withstands 750 V(rms) dielectric withstanding voltage. It weighs 0.42 ounces (11.79 grams) and is RoHS compliant. Installation requires M22520/1-01 and M22520/5-01 crimp tools with a cavity size of .268 hex, and includes a 1.5-inch Raychem ATUM heat shrink tube for strain relief and moisture protection.

Datasheet Summary
Powered by GS/AI

The PIC Wire & Cable part 190503 is an ARINC 404/600 Size 5 socket contact for 50-ohm coaxial applications, rated for operation from 0 to 5 GHz with a maximum VSWR of 1.5:1 and insertion loss of 0.3 dB. It features a beryllium copper body with gold plating, a brass center contact, TFE fluorocarbon insulation, and a nylon extraction sleeve. The connector is rated for 325 V(rms) and withstands 750 V(rms) dielectric withstanding voltage. It weighs 0.42 ounces (11.79 grams) and is RoHS compliant. Installation requires M22520/1-01 and M22520/5-01 crimp tools with a cavity size of .268 hex, and includes a 1.5-inch Raychem ATUM heat shrink tube for strain relief and moisture protection.

Suppliers

Company
Product
Description
Supplier Links
50 Ohm ARINC ARINC 404/600 Size 5 - 190503 - PIC Wire & Cable
Waukesha, WI, United States
50 Ohm ARINC ARINC 404/600 Size 5
190503
50 Ohm ARINC ARINC 404/600 Size 5 190503
PIC Wire & Cable has an extensive line of high-quality 50-ohm coax connectors and contacts for its cable offering, including TNC, BNC, N, HN, C, SMA, ARINC, M39029 and D-Sub connectors. In addition, PIC has many innovative connectors that improve termination, installation, maintenance and reliability. To ensure proper field installation, termination instructions and crimp die sets are available for most connectors.

PIC Wire & Cable has an extensive line of high-quality 50-ohm coax connectors and contacts for its cable offering, including TNC, BNC, N, HN, C, SMA, ARINC, M39029 and D-Sub connectors. In addition, PIC has many innovative connectors that improve termination, installation, maintenance and reliability. To ensure proper field installation, termination instructions and crimp die sets are available for most connectors.

Supplier's Site Datasheet

Technical Specifications

  PIC Wire & Cable
Product Category Electrical Connectors
Product Number 190503
Product Name 50 Ohm ARINC ARINC 404/600 Size 5
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm BNC Bulkhead Jack - 111202 - PIC Wire & Cable
Specs
Mounting Bulkhead
View Details
RJ45 For 2 Pair Cables Plug w/Protective Boot (Cat 5e) - 110726(E51424) - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
Geometry Straight
View Details
50 Ohm SC Straight Plug - 150569 - PIC Wire & Cable
Specs
Geometry Straight
View Details