DeZURIK, Inc. Air Operated Pinch Valves // Type R Type R

Description
Red Valve’s all new Type R all-elastomer pinch valve is an ideal valve for water, chemical, solids and slurry applications. The valve is easily installed between two pieces of pipe with hose clamps. Simply add 20 psi air pressure over line pressure and the valve closes drop tight. For example - process line pressure is 45 psi; 20 psi over line pressure, or 65 psi, closes the valve. It’s that simple! The Type R has all the advantages of a Pinch Valve. There are no packing gland or seat crevices. This full-port valve eliminates bridging or slurry dewatering blockage associated with metal seated valves. Each time the valve flexes it self cleans. The Type R Pinch Valve is ideal for use with pulse type control systems. The lightweight design of the Type R Pinch Valve makes pipe supports unnecessary. The type R is an excellent valve to have in stock for an instant valve repair or to isolate a pipeline. The valve body us elastomer reinforced with fabric, bonded to the inner sleeve - the only wetted part. Air connection is a 5/16” valve stem. The unique, one-piece design of the Type R Pinch Valve eliminates the need for actuators, making this the most affordable, maintenance-free automatic valve available to industry. Features Lightweight, all-elastomer design Closes drop-tight on solids Automatic valve using plant air High cycle valve No cavities or dead spots to bind valve operation Full-port design Not affected by harsh external environments No packing to replace or maintain Cost effective and maintenance free Materials Of Construction Body: Elastomer reinforced with high-strength fabric Elastomer information
Request a Quote
Description
Red Valve’s all new Type R all-elastomer pinch valve is an ideal valve for water, chemical, solids and slurry applications. The valve is easily installed between two pieces of pipe with hose clamps. Simply add 20 psi air pressure over line pressure and the valve closes drop tight. For example - process line pressure is 45 psi; 20 psi over line pressure, or 65 psi, closes the valve. It’s that simple! The Type R has all the advantages of a Pinch Valve. There are no packing gland or seat crevices. This full-port valve eliminates bridging or slurry dewatering blockage associated with metal seated valves. Each time the valve flexes it self cleans. The Type R Pinch Valve is ideal for use with pulse type control systems. The lightweight design of the Type R Pinch Valve makes pipe supports unnecessary. The type R is an excellent valve to have in stock for an instant valve repair or to isolate a pipeline. The valve body us elastomer reinforced with fabric, bonded to the inner sleeve - the only wetted part. Air connection is a 5/16” valve stem. The unique, one-piece design of the Type R Pinch Valve eliminates the need for actuators, making this the most affordable, maintenance-free automatic valve available to industry. Features Lightweight, all-elastomer design Closes drop-tight on solids Automatic valve using plant air High cycle valve No cavities or dead spots to bind valve operation Full-port design Not affected by harsh external environments No packing to replace or maintain Cost effective and maintenance free Materials Of Construction Body: Elastomer reinforced with high-strength fabric Elastomer information
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Air Operated Pinch Valves // Type R -  - DeZURIK, Inc.
Sartell, MN, United States
Air Operated Pinch Valves // Type R
Air Operated Pinch Valves // Type R
Red Valve’s all new Type R all-elastomer pinch valve is an ideal valve for water, chemical, solids and slurry applications. The valve is easily installed between two pieces of pipe with hose clamps. Simply add 20 psi air pressure over line pressure and the valve closes drop tight. For example - process line pressure is 45 psi; 20 psi over line pressure, or 65 psi, closes the valve. It’s that simple! The Type R has all the advantages of a Pinch Valve. There are no packing gland or seat crevices. This full-port valve eliminates bridging or slurry dewatering blockage associated with metal seated valves. Each time the valve flexes it self cleans. The Type R Pinch Valve is ideal for use with pulse type control systems. The lightweight design of the Type R Pinch Valve makes pipe supports unnecessary. The type R is an excellent valve to have in stock for an instant valve repair or to isolate a pipeline. The valve body us elastomer reinforced with fabric, bonded to the inner sleeve - the only wetted part. Air connection is a 5/16” valve stem. The unique, one-piece design of the Type R Pinch Valve eliminates the need for actuators, making this the most affordable, maintenance-free automatic valve available to industry. Features Lightweight, all-elastomer design Closes drop-tight on solids Automatic valve using plant air High cycle valve No cavities or dead spots to bind valve operation Full-port design Not affected by harsh external environments No packing to replace or maintain Cost effective and maintenance free Materials Of Construction Body: Elastomer reinforced with high-strength fabric Elastomer information

Red Valve’s all new Type R all-elastomer pinch valve is an ideal valve for water, chemical, solids and slurry applications. The valve is easily installed between two pieces of pipe with hose clamps. Simply add 20 psi air pressure over line pressure and the valve closes drop tight. For example - process line pressure is 45 psi; 20 psi over line pressure, or 65 psi, closes the valve. It’s that simple!

The Type R has all the advantages of a Pinch Valve. There are no packing gland or seat crevices. This full-port valve eliminates bridging or slurry dewatering blockage associated with metal seated valves. Each time the valve flexes it self cleans. The Type R Pinch Valve is ideal for use with pulse type control systems. The lightweight design of the Type R Pinch Valve makes pipe supports unnecessary. The type R is an excellent valve to have in stock for an instant valve repair or to isolate a pipeline.

The valve body us elastomer reinforced with fabric, bonded to the inner sleeve - the only wetted part. Air connection is a 5/16” valve stem. The unique, one-piece design of the Type R Pinch Valve eliminates the need for actuators, making this the most affordable, maintenance-free automatic valve available to industry.


Features

  • Lightweight, all-elastomer design
  • Closes drop-tight on solids
  • Automatic valve using plant air
  • High cycle valve
  • No cavities or dead spots to bind valve operation
  • Full-port design
  • Not affected by harsh external environments
  • No packing to replace or maintain
  • Cost effective and maintenance free

Materials Of Construction

  • Body:
    • Elastomer reinforced with high-strength fabric
  • Elastomer information
Supplier's Site

Technical Specifications

  DeZURIK, Inc.
Product Category Industrial Valves
Product Name Air Operated Pinch Valves // Type R
Valve Type Pinch
Unlock Full Specs
to access all available technical data

Similar Products

APCO Surge Check Valves (CSV) -  - DeZURIK, Inc.
Specs
Valve Type Check
View Details
AWWA Metal Seated Ball Valve (VBL) -  - DeZURIK, Inc.
Specs
Valve Type Ball
View Details
Air Operated Pinch Valves // Type A Megaflex -  - DeZURIK, Inc.
Specs
Valve Type Pinch
Primary Material Cast Iron
Media Air
View Details