DeZURIK, Inc. Air Operated Pinch Valves // Type A Megaflex Type A Megaflex

Description
The Type A Megaflex is the most economical large-diameter automatic valve available. The Type A Megaflex Valve, available in sizes 20” to 84”, is extremely simple in design and principle. As with every Red Valve Pinch Valve, the elastomer sleeve is the only wearing part, drastically reducing maintenance costs. The Megaflex Valve’s full-ported actuation is accomplished by air or hydraulic pressure. The Megaflex Valve’s steel body acts as a built-in actuator, eliminating costly pneumatic, electric, or hydraulic components. Regulating and controlling the amount of different air pressure applied into the cavern between the outside of the sleeve and inside of the valve body will open, throttle or close valve. 15 psi over line pressure will close the Megaflex. Like all Red Valve Pinch Valves, Megaflex Valves are full-ported. Thousands of dollars of savings are realized because Megaflex Valves have little head loss, substantially reducing pumping costs. Type A Megaflex Valves are often used as effluent discharge valves controlling raw sewage, storm overflow, flow equalization, tailings in mining operations, and bulk material handling. Visit our resources page for additional case studies and specs on our Megaflex Valves. Features Closes drop-tight on solids Body cavity acts as built-in actuator No cavities or dead spots to bind valve operation Full-port design Not affected by harsh external environments No packing to replace or maintain Cost effective and maintenance free Materials Of Construction Body: Cast iron Fabricated steel body ANSI Class 125/150# Elastomer information
Request a Quote
Description
The Type A Megaflex is the most economical large-diameter automatic valve available. The Type A Megaflex Valve, available in sizes 20” to 84”, is extremely simple in design and principle. As with every Red Valve Pinch Valve, the elastomer sleeve is the only wearing part, drastically reducing maintenance costs. The Megaflex Valve’s full-ported actuation is accomplished by air or hydraulic pressure. The Megaflex Valve’s steel body acts as a built-in actuator, eliminating costly pneumatic, electric, or hydraulic components. Regulating and controlling the amount of different air pressure applied into the cavern between the outside of the sleeve and inside of the valve body will open, throttle or close valve. 15 psi over line pressure will close the Megaflex. Like all Red Valve Pinch Valves, Megaflex Valves are full-ported. Thousands of dollars of savings are realized because Megaflex Valves have little head loss, substantially reducing pumping costs. Type A Megaflex Valves are often used as effluent discharge valves controlling raw sewage, storm overflow, flow equalization, tailings in mining operations, and bulk material handling. Visit our resources page for additional case studies and specs on our Megaflex Valves. Features Closes drop-tight on solids Body cavity acts as built-in actuator No cavities or dead spots to bind valve operation Full-port design Not affected by harsh external environments No packing to replace or maintain Cost effective and maintenance free Materials Of Construction Body: Cast iron Fabricated steel body ANSI Class 125/150# Elastomer information
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Air Operated Pinch Valves // Type A Megaflex -  - DeZURIK, Inc.
Sartell, MN, United States
Air Operated Pinch Valves // Type A Megaflex
Air Operated Pinch Valves // Type A Megaflex
The Type A Megaflex is the most economical large-diameter automatic valve available. The Type A Megaflex Valve, available in sizes 20” to 84”, is extremely simple in design and principle. As with every Red Valve Pinch Valve, the elastomer sleeve is the only wearing part, drastically reducing maintenance costs. The Megaflex Valve’s full-ported actuation is accomplished by air or hydraulic pressure. The Megaflex Valve’s steel body acts as a built-in actuator, eliminating costly pneumatic, electric, or hydraulic components. Regulating and controlling the amount of different air pressure applied into the cavern between the outside of the sleeve and inside of the valve body will open, throttle or close valve. 15 psi over line pressure will close the Megaflex. Like all Red Valve Pinch Valves, Megaflex Valves are full-ported. Thousands of dollars of savings are realized because Megaflex Valves have little head loss, substantially reducing pumping costs. Type A Megaflex Valves are often used as effluent discharge valves controlling raw sewage, storm overflow, flow equalization, tailings in mining operations, and bulk material handling. Visit our resources page for additional case studies and specs on our Megaflex Valves. Features Closes drop-tight on solids Body cavity acts as built-in actuator No cavities or dead spots to bind valve operation Full-port design Not affected by harsh external environments No packing to replace or maintain Cost effective and maintenance free Materials Of Construction Body: Cast iron Fabricated steel body ANSI Class 125/150# Elastomer information

The Type A Megaflex is the most economical large-diameter automatic valve available. The Type A Megaflex Valve, available in sizes 20” to 84”, is extremely simple in design and principle. As with every Red Valve Pinch Valve, the elastomer sleeve is the only wearing part, drastically reducing maintenance costs. The Megaflex Valve’s full-ported actuation is accomplished by air or hydraulic pressure. The Megaflex Valve’s steel body acts as a built-in actuator, eliminating costly pneumatic, electric, or hydraulic components. Regulating and controlling the amount of different air pressure applied into the cavern between the outside of the sleeve and inside of the valve body will open, throttle or close valve. 15 psi over line pressure will close the Megaflex.

Like all Red Valve Pinch Valves, Megaflex Valves are full-ported. Thousands of dollars of savings are realized because Megaflex Valves have little head loss, substantially reducing pumping costs.

Type A Megaflex Valves are often used as effluent discharge valves controlling raw sewage, storm overflow, flow equalization, tailings in mining operations, and bulk material handling.
Visit our resources page for additional case studies and specs on our Megaflex Valves.


Features

  • Closes drop-tight on solids
  • Body cavity acts as built-in actuator
  • No cavities or dead spots to bind valve operation
  • Full-port design
  • Not affected by harsh external environments
  • No packing to replace or maintain
  • Cost effective and maintenance free

Materials Of Construction

  • Body:
    • Cast iron
    • Fabricated steel body
  • ANSI Class 125/150#
  • Elastomer information
Supplier's Site

Technical Specifications

  DeZURIK, Inc.
Product Category Industrial Valves
Product Name Air Operated Pinch Valves // Type A Megaflex
Valve Type Pinch
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Cone Valves -  - DeZURIK, Inc.
Specs
Valve Type Cone
View Details
Throttling Gate Valves (H-340-B) -  - DeZURIK, Inc.
Specs
Valve Type Gate
View Details
Air Operated Pinch Valves // Type R -  - DeZURIK, Inc.
Specs
Valve Type Pinch
Media Air
View Details