Kyocera Corporation RF Antennas X9003019-W3DSMB

Description
WI-FI 6E & 7 EXTERNAL WHIP HINGE
Request a Quote Datasheet
Description
WI-FI 6E & 7 EXTERNAL WHIP HINGE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 478-X9003019-W3DSMB-ND - DigiKey
Thief River Falls, MN, United States
WI-FI 6E & 7 EXTERNAL WHIP HINGE

WI-FI 6E & 7 EXTERNAL WHIP HINGE

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 478-X9003019-W3DSMB-ND
Product Name RF Antennas
Applications Modem or Wireless Network; WLAN, Zigbee™
Primary Frequency Range 2442.0 to 6562.0 MHz
Gain 2.8 to 5.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Xbeam™ XL EX 2 - 6 GHz - xbeam a ex 1 1 - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 2000.0 to 6000.0 MHz
Power 6 watts
View Details
IC RF ANT DEVICE 8TSLP - 376-BGSA12UGL8E6327XTSA1 - Utmel Electronic Limited
Specs
Applications RF Testing
Primary Frequency Range 6000.0 MHz
View Details
RF Antennas - 2946-758-965-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Whip
View Details
2 suppliers