Kyocera Corporation RF Antennas X1005756-LBA2SA05A2

Description
2-IN-1 LTE / WI-FI BAND EXTERNAL
Request a Quote Datasheet
Description
2-IN-1 LTE / WI-FI BAND EXTERNAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 478-X1005756-LBA2SA05A2-ND - DigiKey
Thief River Falls, MN, United States
2-IN-1 LTE / WI-FI BAND EXTERNAL

2-IN-1 LTE / WI-FI BAND EXTERNAL

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 478-X1005756-LBA2SA05A2-ND
Product Name RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; LTE
Primary Frequency Range 829.0 to 2500.0 MHz
Gain 2.5 to 4.6 dB
VSWR 2 to 5 :1
Unlock Full Specs
to access all available technical data

Similar Products

Antenna Unit - NN03-320 - Richardson RFPD
Specs
Polarization Linear
Primary Frequency Range 1561.0 to 10600.0 MHz
Gain 1.8 dB
View Details
4 suppliers
RF Antennas - 758-910 - Quarktwin Technology Ltd.
Specs
Applications GSM
Technology Type Whip; Whip, Straight
View Details
Telemetry Antennas - 2222689 - RS Components, Ltd.
Specs
Applications Telemetry
Primary Frequency Range 480.0 MHz
Gain 2 dB
View Details