KYOCERA AVX Components Corporation RF Antennas X1005324-LWS5SX10A2

Description
829MHz, 1.561GHz, 1.575GHz, 1.602GHz, 1.94GHz, 2.495GHz, 2.45GHz, 5.4875GHz GLONASS, GPS, GNSS, LTE, Wi-Fi Dome RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.3GHz ~ 2.69GHz, 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.825GHz 3.8dBi, 3dBi, 3dBi, 3.5dBi, 4.9dBi, 4.1dBi, 4.6dBi, 6.6dBi SMA Male (2), RP-SMA Male (1) Adhesive
Request a Quote Datasheet
Description
829MHz, 1.561GHz, 1.575GHz, 1.602GHz, 1.94GHz, 2.495GHz, 2.45GHz, 5.4875GHz GLONASS, GPS, GNSS, LTE, Wi-Fi Dome RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.3GHz ~ 2.69GHz, 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.825GHz 3.8dBi, 3dBi, 3dBi, 3.5dBi, 4.9dBi, 4.1dBi, 4.6dBi, 6.6dBi SMA Male (2), RP-SMA Male (1) Adhesive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 478-X1005324-LWS5SX10A2-ND - DigiKey
Thief River Falls, MN, United States
829MHz, 1.561GHz, 1.575GHz, 1.602GHz, 1.94GHz, 2.495GHz, 2.45GHz, 5.4875GHz GLONASS, GPS, GNSS, LTE, Wi-Fi Dome RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.3GHz ~ 2.69GHz, 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.825GHz 3.8dBi, 3dBi, 3dBi, 3.5dBi, 4.9dBi, 4.1dBi, 4.6dBi, 6.6dBi SMA Male (2), RP-SMA Male (1) Adhesive

829MHz, 1.561GHz, 1.575GHz, 1.602GHz, 1.94GHz, 2.495GHz, 2.45GHz, 5.4875GHz GLONASS, GPS, GNSS, LTE, Wi-Fi Dome RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.3GHz ~ 2.69GHz, 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.825GHz 3.8dBi, 3dBi, 3dBi, 3.5dBi, 4.9dBi, 4.1dBi, 4.6dBi, 6.6dBi SMA Male (2), RP-SMA Male (1) Adhesive

Buy Now Datasheet
Rf Antennas,5.15-5.825Ghz,adhesive,screw; Antenna Type Kyocera Avx - 58AJ1574 - Newark, An Avnet Company
Chicago, IL, United States
Rf Antennas,5.15-5.825Ghz,adhesive,screw; Antenna Type Kyocera Avx
58AJ1574
Rf Antennas,5.15-5.825Ghz,adhesive,screw; Antenna Type Kyocera Avx 58AJ1574
RF ANTENNAS,5.15-5.825G HZ,ADHESIVE,SCREW; Antenna Type:MIMO LTE / GNSS / MIMO WiFi; Frequency Min:5.15GHz; Frequency Max:5.825GHz; Antenna Mounting:Adhesive / Screw; Gain:6.6dBi; VSWR:1.8; Input Power:-; Input Impedance:50ohm RoHS Compliant: Yes

RF ANTENNAS,5.15-5.825GHZ,ADHESIVE,SCREW; Antenna Type:MIMO LTE / GNSS / MIMO WiFi; Frequency Min:5.15GHz; Frequency Max:5.825GHz; Antenna Mounting:Adhesive / Screw; Gain:6.6dBi; VSWR:1.8; Input Power:-; Input Impedance:50ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Antennas Antennas
Product Number 478-X1005324-LWS5SX10A2-ND 58AJ1574
Product Name RF Antennas Rf Antennas,5.15-5.825Ghz,adhesive,screw; Antenna Type Kyocera Avx
Applications Cellular or PCS Terminal; Modem or Wireless Network; GPS; GLONASS, GPS, GNSS, LTE, Wi-Fi
Primary Frequency Range 829.0 to 5487.5 MHz 5150.0 to 5825.0 MHz
Gain 3 to 6.6 dB 6.6 dB
VSWR 1.8 to 3.5 :1 1.8 :1
Unlock Full Specs
to access all available technical data

Similar Products

GLONASS L2 Passive Ceramic Patch Antenna (35x35x4mm) - ET-GPL2-354 - Eteily Technologies India Pvt. Ltd.
Specs
Applications GPS
Polarization Right Hand Circular
Primary Frequency Range 1227.6 MHz
View Details
RF Antennas - 3619-AS-ANT3B-OEMSUR-L1L2L5-02SMA-ND - DigiKey
Specs
Applications GPS; BeiDou, Galileo, GLONASS, GPS, QZSS
Gain 5 dB
VSWR 2 :1
View Details
RF Antennas - 758-963 - Quarktwin Technology Ltd.
Specs
Applications GSM, UMTS
Technology Type Whip; Whip, Straight
View Details