Kyocera Corporation RF Antennas W7P35X8W04-U100D3B0A

Description
WI-FI 6E & 7 PCB ANTENNA, 100MM
Request a Quote Datasheet
Description
WI-FI 6E & 7 PCB ANTENNA, 100MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 478-W7P35X8W04-U100D3B0A-ND - DigiKey
Thief River Falls, MN, United States
WI-FI 6E & 7 PCB ANTENNA, 100MM

WI-FI 6E & 7 PCB ANTENNA, 100MM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 478-W7P35X8W04-U100D3B0A-ND
Product Name RF Antennas
Applications Modem or Wireless Network; Bluetooth, M2M, Wi-Fi, WLAN, ZigBee™
Primary Frequency Range 2440.0 to 6525.0 MHz
Gain 3.2 to 6 dB
Unlock Full Specs
to access all available technical data

Similar Products

iANT217 - iant217 - BARTEC
Specs
Polarization Other;

Right hand circular polarised

Primary Frequency Range 860.0 to 960.0 MHz
Operating Temperature -20 to 70 F (-28.89 to 21.11 C)
View Details
RF, Antenna centric solutions - BGSA142GN12 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 6000.0 MHz
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers