Kyocera Corporation RF Antennas W4F42X8W01-H250D3B0C

Description
WI-FI 6E & 7 FPC ANTENNA, 250MM
Request a Quote Datasheet
Description
WI-FI 6E & 7 FPC ANTENNA, 250MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 478-W4F42X8W01-H250D3B0C-ND - DigiKey
Thief River Falls, MN, United States
WI-FI 6E & 7 FPC ANTENNA, 250MM

WI-FI 6E & 7 FPC ANTENNA, 250MM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 478-W4F42X8W01-H250D3B0C-ND
Product Name RF Antennas
Applications Modem or Wireless Network; Bluetooth, M2M, Wi-Fi, WLAN, ZigBee™
Primary Frequency Range 2440.0 to 6525.0 MHz
Gain 1.7 to 4.2 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2108948-8 - TE Connectivity
TE Connectivity
Specs
Applications Cellular, Cat-M/NB-IoT, 5G
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Specs
Polarization Linear
Primary Frequency Range 824.0 to 5875.0 MHz
Gain 1.9 dB
View Details