WI-FI DUAL BAND/BLUETOOTH PCB AN
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | 478-W3P35X8W04-L150D3B0A-ND |
| Product Name | RF Antennas |
| Applications | Modem or Wireless Network; Bluetooth, M2M, Wi-Fi, WLAN, ZigBee™ |
| Primary Frequency Range | 2440.0 to 6525.0 MHz |
| Gain | 2.3 to 5 dB |
iANT214-2400 & 5000: Vertical
iANT214-2400D: +/- 45° slant (2×2 MIMO)