Kyocera Corporation Ceramic Capacitors W3L14D335MAT1A

Description
3.3µF ±20% 4V Ceramic Capacitor X5R 0612 (1632 Metric)
Request a Quote Datasheet
Description
3.3µF ±20% 4V Ceramic Capacitor X5R 0612 (1632 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-2132-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-2132-6-ND
Ceramic Capacitors 478-2132-6-ND
3.3µF ±20% 4V Ceramic Capacitor X5R 0612 (1632 Metric)

3.3µF ±20% 4V Ceramic Capacitor X5R 0612 (1632 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-2132-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-2132-1-ND
Ceramic Capacitors 478-2132-1-ND
3.3µF ±20% 4V Ceramic Capacitor X5R 0612 (1632 Metric)

3.3µF ±20% 4V Ceramic Capacitor X5R 0612 (1632 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-2132-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-2132-2-ND
Ceramic Capacitors 478-2132-2-ND
3.3µF ±20% 4V Ceramic Capacitor X5R 0612 (1632 Metric)

3.3µF ±20% 4V Ceramic Capacitor X5R 0612 (1632 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 478-2132-6-ND 478-2132-1-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Bypass Bypass
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 3.3 microF 3.3 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Film Paper Film Capacitors - 205K100CS4G - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers