Manufacturer: AVX Corporation
Win Source Part Number: 1042028-W3H11A1018AT
Packaging: Reel - TR
Voltage Rating: 100V
Mounting: SMD (SMT)
Capacitance: 100pF
Tolerance: -20%, +50%
Temperature Coefficient: C0G, NP0
Height (Max): 0.048" (1.22mm)
DC Resistance (DCR) (Max): 150 mOhm
Current: 4A
Categories: Filters
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.063" L x 0.126" W (1.60mm x 3.20mm)
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
100pF Feed Through Capacitor 100V 4A 150mOhm 0612 (1632 Metric)
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 1042028-W3H11A1018AT1F | 478-5475-2-ND |
| Product Name | Feed Through Capacitors - W3H11A1018AT1F | Feed Through, Pass Through Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Capacitance Range | 1.00E-4 microF | |
| Capacitance Tolerance | 50 (+/- %) | 50 (+/- %) |
| WVDC | 100 volts | 100 volts |
| WVAC | 100 volts | 100 volts |