47pF Feed Through Capacitor 100V 300mA 600mOhm 1206 (3216 Metric), 4 PC Pad
CAPACITOR ARRAY, FEEDTHRU, 47PF; Voltage Rating:100V; Capacitance:47pF; Inductance Min:-; Filter Terminals:SMD; SVHC:Lead monoxide (lead oxide) (17-Dec-2014); Capacitance Tolerance ±:+50%, -20%; Capacitor Application:General Purpose;RoHS Compliant: No
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | W3F41A4708AT1A-ND | 13M5686 |
| Product Name | Feed Through, Pass Through Capacitors | Capacitor Array, Feedthru, 47Pf; Voltage Rating Kyocera Avx |
| Configuration / Form Factor | Leaded Capacitor; Chip Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Capacitance Tolerance | 50 (+/- %) | -20 (+/- %) |
| WVDC | 100 volts | 100 volts |
| WVAC | 100 volts | 100 volts |