Kyocera Corporation Feed Through, Pass Through Capacitors W3F15C2228AT3A

Description
2200pF Feed Through Capacitor 50V 300mA 600mOhm 1206 (3216 Metric), 4 PC Pad
Request a Quote Datasheet
Description
2200pF Feed Through Capacitor 50V 300mA 600mOhm 1206 (3216 Metric), 4 PC Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feed Through, Pass Through Capacitors - W3F15C2228AT3A-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
W3F15C2228AT3A-ND
Feed Through, Pass Through Capacitors W3F15C2228AT3A-ND
2200pF Feed Through Capacitor 50V 300mA 600mOhm 1206 (3216 Metric), 4 PC Pad

2200pF Feed Through Capacitor 50V 300mA 600mOhm 1206 (3216 Metric), 4 PC Pad

Buy Now Datasheet
Sheung Wan, Hong Kong
Feedthrough Capacitors
W3F15C2228AT3A
Feedthrough Capacitors W3F15C2228AT3A
Feedthrough Capacitors 50v 2200pF 50-20% 0612 X7R 1CAPS

Feedthrough Capacitors 50v 2200pF 50-20% 0612 X7R 1CAPS

Buy Now Datasheet
Capacitor Ceramic 2200Pf, 50V, X7R, +50,-20%, 1206; Capacitance Kyocera Avx - 55J0193 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 2200Pf, 50V, X7R, +50,-20%, 1206; Capacitance Kyocera Avx
55J0193
Capacitor Ceramic 2200Pf, 50V, X7R, +50,-20%, 1206; Capacitance Kyocera Avx 55J0193
CAPACITOR CERAMIC 2200PF, 50V, X7R, +50,-20%, 1206; Capacitance:2200pF; Capacitance Tolerance:+50%, -20%; Capacitor Case Style:1206 [3216 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 2200PF, 50V, X7R, +50,-20%, 1206; Capacitance:2200pF; Capacitance Tolerance:+50%, -20%; Capacitor Case Style:1206 [3216 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number W3F15C2228AT3A-ND W3F15C2228AT3A 55J0193
Product Name Feed Through, Pass Through Capacitors Feedthrough Capacitors Capacitor Ceramic 2200Pf, 50V, X7R, +50,-20%, 1206; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Chip Capacitor; SMD
Operating Temperature -55 to 125 C (-67 to 257 F)
Capacitance Tolerance 50 (+/- %) -20 (+/- %)
WVDC 50 volts
WVAC 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525006P20HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Ceramic Capacitors - CK05BX104M-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details