Kyocera Corporation Capacitor Networks, Arrays W3A43C473KAT2A

Description
0.047µF Isolated Capacitor 4 Array 25V X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.047µF Isolated Capacitor 4 Array 25V X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Networks, Arrays - 478-11662-2-ND - DigiKey
Thief River Falls, MN, United States
Capacitor Networks, Arrays
478-11662-2-ND
Capacitor Networks, Arrays 478-11662-2-ND
0.047µF Isolated Capacitor 4 Array 25V X7R 1206 (3216 Metric)

0.047µF Isolated Capacitor 4 Array 25V X7R 1206 (3216 Metric)

Buy Now Datasheet
Capacitor Networks, Arrays - 478-11662-6-ND - DigiKey
Thief River Falls, MN, United States
Capacitor Networks, Arrays
478-11662-6-ND
Capacitor Networks, Arrays 478-11662-6-ND
0.047µF Isolated Capacitor 4 Array 25V X7R 1206 (3216 Metric)

0.047µF Isolated Capacitor 4 Array 25V X7R 1206 (3216 Metric)

Buy Now Datasheet
Capacitor Networks, Arrays - 478-11662-1-ND - DigiKey
Thief River Falls, MN, United States
Capacitor Networks, Arrays
478-11662-1-ND
Capacitor Networks, Arrays 478-11662-1-ND
0.047µF Isolated Capacitor 4 Array 25V X7R 1206 (3216 Metric)

0.047µF Isolated Capacitor 4 Array 25V X7R 1206 (3216 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 0.047uF 25V Capacitor
57-W3A43C473KAT2A
SMD 0.047uF 25V Capacitor 57-W3A43C473KAT2A
Cap Ceramic Array 0.047uF 25V X7R 10% 0612 Pad SMD 4 Capacitor 125°C T/R Product overview: W3A43C473KAT2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.047uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.047uF, 25V, Capacitor Networks, Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 57-W3A43C473KAT2A can be used for catalog matching and distributor lookup.

Cap Ceramic Array 0.047uF 25V X7R 10% 0612 Pad SMD 4 Capacitor 125°C T/R Product overview: W3A43C473KAT2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.047uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.047uF, 25V, Capacitor Networks, Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 57-W3A43C473KAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Capacitor Networks, Arrays - W3A43C473KAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Capacitor Networks, Arrays
W3A43C473KAT2A
Capacitors - Capacitor Networks, Arrays W3A43C473KAT2A
CAP ARRAY 0.047UF 25V X7R 0612

CAP ARRAY 0.047UF 25V X7R 0612

Supplier's Site
Capacitor Array, 0.047Uf, 25V, X7R, 10%, 0612; Capacitance Kyocera Avx - 55J0142 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Array, 0.047Uf, 25V, X7R, 10%, 0612; Capacitance Kyocera Avx
55J0142
Capacitor Array, 0.047Uf, 25V, X7R, 10%, 0612; Capacitance Kyocera Avx 55J0142
CAPACITOR ARRAY, 0.047UF, 25V, X7R, 10%, 0612; Capacitance:47000pF; Capacitor Case / Package:0612 [1632 Metric]; Voltage(DC):25V; No. of Capacitors:4Capacito rs; Capacitor Terminals:Wraparound ; Capacitance Tolerance:± 10% RoHS Compliant: Yes

CAPACITOR ARRAY, 0.047UF, 25V, X7R, 10%, 0612; Capacitance:47000pF; Capacitor Case / Package:0612 [1632 Metric]; Voltage(DC):25V; No. of Capacitors:4Capacitors; Capacitor Terminals:Wraparound; Capacitance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-11662-2-ND 478-11662-6-ND 57-W3A43C473KAT2A W3A43C473KAT2A 55J0142
Product Name Capacitor Networks, Arrays Capacitor Networks, Arrays SMD 0.047uF 25V Capacitor Capacitors - Capacitor Networks, Arrays Capacitor Array, 0.047Uf, 25V, X7R, 10%, 0612; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Wraparound
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic
Capacitance Range 0.0470 microF 0.0470 microF 0.0470 microF 0.0470 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Lead Style Surface Mount (SMT) Surface Mount (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1763-0402RB102K500PRTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-442-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 120000 microF
View Details
Ceramic Capacitors - M39014/021296 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details