KYOCERA AVX Components Corporation Capacitor Networks, Arrays W3A43C103MAT2F

Description
Capacitor Array
Request a Quote Datasheet
Description
Capacitor Array
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Networks, Arrays - 478-W3A43C103MAT2FTR-ND - DigiKey
Thief River Falls, MN, United States
Capacitor Networks, Arrays
478-W3A43C103MAT2FTR-ND
Capacitor Networks, Arrays 478-W3A43C103MAT2FTR-ND
Capacitor Array

Capacitor Array

Buy Now Datasheet
Capacitor Array, 0.01Uf, 25V, X7R, 20%, 0612; Capacitance Kyocera Avx - 55J0132 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Array, 0.01Uf, 25V, X7R, 20%, 0612; Capacitance Kyocera Avx
55J0132
Capacitor Array, 0.01Uf, 25V, X7R, 20%, 0612; Capacitance Kyocera Avx 55J0132
CAPACITOR ARRAY, 0.01UF, 25V, X7R, 20%, 0612; Capacitance:10000pF; Capacitor Case / Package:0612 [1632 Metric]; Voltage(DC):25V; No. of Capacitors:4Capacito rs; Capacitor Terminals:Wraparound ; Capacitance Tolerance:± 20% RoHS Compliant: Yes

CAPACITOR ARRAY, 0.01UF, 25V, X7R, 20%, 0612; Capacitance:10000pF; Capacitor Case / Package:0612 [1632 Metric]; Voltage(DC):25V; No. of Capacitors:4Capacitors; Capacitor Terminals:Wraparound; Capacitance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 478-W3A43C103MAT2FTR-ND 55J0132
Product Name Capacitor Networks, Arrays Capacitor Array, 0.01Uf, 25V, X7R, 20%, 0612; Capacitance Kyocera Avx
Packing Method Tape Reel Tape Reel
Configuration / Form Factor Wraparound
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitor - 101453U030DC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 45000 microF
View Details
3 suppliers