Kyocera Corporation Capacitor Networks, Arrays W3A41C153MAT2A

Description
0.015µF Isolated Capacitor 4 Array 100V X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.015µF Isolated Capacitor 4 Array 100V X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Networks, Arrays - W3A41C153MAT2A-ND - DigiKey
Thief River Falls, MN, United States
Capacitor Networks, Arrays
W3A41C153MAT2A-ND
Capacitor Networks, Arrays W3A41C153MAT2A-ND
0.015µF Isolated Capacitor 4 Array 100V X7R 1206 (3216 Metric)

0.015µF Isolated Capacitor 4 Array 100V X7R 1206 (3216 Metric)

Buy Now Datasheet
Capacitors - Capacitor Networks, Arrays - W3A41C153MAT2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Capacitor Networks, Arrays
W3A41C153MAT2A
Capacitors - Capacitor Networks, Arrays W3A41C153MAT2A
CAP ARRAY 0.015UF 100V X7R 0612

CAP ARRAY 0.015UF 100V X7R 0612

Supplier's Site
Capacitor Array, 0.015Uf, 100V, X7R, 20%, 0612, Full Reel; Capacitance Kyocera Avx - 65M6616 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Array, 0.015Uf, 100V, X7R, 20%, 0612, Full Reel; Capacitance Kyocera Avx
65M6616
Capacitor Array, 0.015Uf, 100V, X7R, 20%, 0612, Full Reel; Capacitance Kyocera Avx 65M6616
CAPACITOR ARRAY, 0.015UF, 100V, X7R, 20%, 0612, FULL REEL; Capacitance:15000pF; Capacitor Case / Package:0612 [1632 Metric]; Voltage(DC):100V; No. of Capacitors:4Capacito rs; Capacitor Terminals:Wraparound ; Capacitance Tolerance:± 20%RoHS Compliant: Yes

CAPACITOR ARRAY, 0.015UF, 100V, X7R, 20%, 0612, FULL REEL; Capacitance:15000pF; Capacitor Case / Package:0612 [1632 Metric]; Voltage(DC):100V; No. of Capacitors:4Capacitors; Capacitor Terminals:Wraparound; Capacitance Tolerance:± 20%RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number W3A41C153MAT2A-ND W3A41C153MAT2A 65M6616
Product Name Capacitor Networks, Arrays Capacitors - Capacitor Networks, Arrays Capacitor Array, 0.015Uf, 100V, X7R, 20%, 0612, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Wraparound
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Capacitance Range 0.0150 microF 0.0150 microF 0.0150 microF
Capacitance Tolerance 20 (+/- %)
Lead Style Surface Mount (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701097 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-437-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 800000 microF
View Details
Ceramic Capacitors - 1763-0402N3R9B500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details