Kyocera Corporation Ceramic Capacitors W2L1ZC473MAT1A

Description
0.047µF ±20% 10V Ceramic Capacitor X7R 0508 (1220 Metric)
Request a Quote Datasheet
Description
0.047µF ±20% 10V Ceramic Capacitor X7R 0508 (1220 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - W2L1ZC473MAT1A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
W2L1ZC473MAT1A-ND
Ceramic Capacitors W2L1ZC473MAT1A-ND
0.047µF ±20% 10V Ceramic Capacitor X7R 0508 (1220 Metric)

0.047µF ±20% 10V Ceramic Capacitor X7R 0508 (1220 Metric)

Buy Now Datasheet
Ceramic Capacitors - W2L1ZC473MAT1A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
W2L1ZC473MAT1A
Ceramic Capacitors W2L1ZC473MAT1A
CAP CER 0.047UF 10V X7R 0508

CAP CER 0.047UF 10V X7R 0508

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number W2L1ZC473MAT1A-ND W2L1ZC473MAT1A
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Bypass Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - CK05BX330K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100120FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details