Kyocera Corporation Ceramic Capacitors - W2L14C334MAT1A W2L14C334MAT1A

Description
Manufacturer: AVX Corporation Win Source Part Number: 807054-W2L14C334MAT1 A Packaging: Reel Mounting Style: SMD Features: Low ESL (Multi-Terminal) Applications: Bypass, Decoupling Capacitance: 0.33μF Tolerance: ±20% Voltage - Rated: 4V Temperature Coefficient: X7R Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.050" L x 0.080" W (1.27mm x 2.03mm) Manufacturer Package: 0508 (1220 Metric) Thickness (Maximum): 0.037" (0.95mm) Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 807054-W2L14C334MAT1 A Packaging: Reel Mounting Style: SMD Features: Low ESL (Multi-Terminal) Applications: Bypass, Decoupling Capacitance: 0.33μF Tolerance: ±20% Voltage - Rated: 4V Temperature Coefficient: X7R Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.050" L x 0.080" W (1.27mm x 2.03mm) Manufacturer Package: 0508 (1220 Metric) Thickness (Maximum): 0.037" (0.95mm) Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - W2L14C334MAT1A - 807054-W2L14C334MAT1A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - W2L14C334MAT1A
807054-W2L14C334MAT1A
Ceramic Capacitors - W2L14C334MAT1A 807054-W2L14C334MAT1A
Manufacturer: AVX Corporation Win Source Part Number: 807054-W2L14C334MAT1 A Packaging: Reel Mounting Style: SMD Features: Low ESL (Multi-Terminal) Applications: Bypass, Decoupling Capacitance: 0.33μF Tolerance: ±20% Voltage - Rated: 4V Temperature Coefficient: X7R Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.050" L x 0.080" W (1.27mm x 2.03mm) Manufacturer Package: 0508 (1220 Metric) Thickness (Maximum): 0.037" (0.95mm) Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited)

Manufacturer: AVX Corporation
Win Source Part Number: 807054-W2L14C334MAT1A
Packaging: Reel
Mounting Style: SMD
Features: Low ESL (Multi-Terminal)
Applications: Bypass, Decoupling
Capacitance: 0.33μF
Tolerance: ±20%
Voltage - Rated: 4V
Temperature Coefficient: X7R
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.050" L x 0.080" W (1.27mm x 2.03mm)
Manufacturer Package: 0508 (1220 Metric)
Thickness (Maximum): 0.037" (0.95mm)
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 4,000
MSL Level: 1 (Unlimited)

Buy Now
Ceramic Capacitors - 478-2330-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-2330-2-ND
Ceramic Capacitors 478-2330-2-ND
0.33µF ±20% 4V Ceramic Capacitor X7R 0508 (1220 Metric)

0.33µF ±20% 4V Ceramic Capacitor X7R 0508 (1220 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-2330-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-2330-6-ND
Ceramic Capacitors 478-2330-6-ND
0.33µF ±20% 4V Ceramic Capacitor X7R 0508 (1220 Metric)

0.33µF ±20% 4V Ceramic Capacitor X7R 0508 (1220 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-2330-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-2330-1-ND
Ceramic Capacitors 478-2330-1-ND
0.33µF ±20% 4V Ceramic Capacitor X7R 0508 (1220 Metric)

0.33µF ±20% 4V Ceramic Capacitor X7R 0508 (1220 Metric)

Buy Now Datasheet
Ceramic Capacitors - W2L14C334MAT1A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
W2L14C334MAT1A
Ceramic Capacitors W2L14C334MAT1A
CAP CER 0.33UF 4V X7R 0508

CAP CER 0.33UF 4V X7R 0508

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 807054-W2L14C334MAT1A 478-2330-2-ND 478-2330-6-ND W2L14C334MAT1A
Product Name Ceramic Capacitors - W2L14C334MAT1A Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 0.3300 microF 0.3300 microF 0.3300 microF 0.3300 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 4 volts 4 volts 4 volts 4 volts
WVAC 4 volts 4 volts 4 volts 4 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-696-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
Aluminum Electrolytic - 101C134U050DE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1725877 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details