Kyocera Corporation Automotive 0.1uF Capacitor W2H13C1048AT1A

Description
Cap Feed Through 0.1uF 25VDC X7R -20% to 50% Flat 0805 125°C Automotive Product overview: W2H13C1048AT1A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.1uF, Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 3-W2H13C1048AT1A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Feed Through 0.1uF 25VDC X7R -20% to 50% Flat 0805 125°C Automotive Product overview: W2H13C1048AT1A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.1uF, Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 3-W2H13C1048AT1A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 0.1uF Capacitor - 3-W2H13C1048AT1A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 0.1uF Capacitor
3-W2H13C1048AT1A
Automotive 0.1uF Capacitor 3-W2H13C1048AT1A
Cap Feed Through 0.1uF 25VDC X7R -20% to 50% Flat 0805 125°C Automotive Product overview: W2H13C1048AT1A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.1uF, Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 3-W2H13C1048AT1A can be used for catalog matching and distributor lookup.

Cap Feed Through 0.1uF 25VDC X7R -20% to 50% Flat 0805 125°C Automotive Product overview: W2H13C1048AT1A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.1uF, Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 3-W2H13C1048AT1A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Feed Through, Pass Through Capacitors - 478-5489-6-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
478-5489-6-ND
Feed Through, Pass Through Capacitors 478-5489-6-ND
0.1µF Feed Through Capacitor 25V 2A 150mOhm 0805 (2012 Metric), 4 PC Pad

0.1µF Feed Through Capacitor 25V 2A 150mOhm 0805 (2012 Metric), 4 PC Pad

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 478-5489-2-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
478-5489-2-ND
Feed Through, Pass Through Capacitors 478-5489-2-ND
0.1µF Feed Through Capacitor 25V 2A 150mOhm 0805 (2012 Metric), 4 PC Pad

0.1µF Feed Through Capacitor 25V 2A 150mOhm 0805 (2012 Metric), 4 PC Pad

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 478-5489-1-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
478-5489-1-ND
Feed Through, Pass Through Capacitors 478-5489-1-ND
0.1µF Feed Through Capacitor 25V 2A 150mOhm 0805 (2012 Metric), 4 PC Pad

0.1µF Feed Through Capacitor 25V 2A 150mOhm 0805 (2012 Metric), 4 PC Pad

Buy Now Datasheet
Sheung Wan, Hong Kong
Feedthrough Capacitors
W2H13C1048AT1A
Feedthrough Capacitors W2H13C1048AT1A
Feedthrough Capacitors 25volt 0.1uF X7R

Feedthrough Capacitors 25volt 0.1uF X7R

Buy Now Datasheet
Cap, Feedthrough, 0.1Uf, 25V, 2A, 0805; Capacitance Kyocera Avx - 57P7401 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Feedthrough, 0.1Uf, 25V, 2A, 0805; Capacitance Kyocera Avx
57P7401
Cap, Feedthrough, 0.1Uf, 25V, 2A, 0805; Capacitance Kyocera Avx 57P7401
CAP, FEEDTHROUGH, 0.1UF, 25V, 2A, 0805; Capacitance:0.1µF; Voltage Rating:25V; Current Rating:2A; Capacitor Case Style:0805 [2012 Metric]; Capacitor Mounting:Surface Mount; Capacitance Tolerance:-20%, +50%; DC Resistance Max:0.15ohm RoHS Compliant: Yes

CAP, FEEDTHROUGH, 0.1UF, 25V, 2A, 0805; Capacitance:0.1µF; Voltage Rating:25V; Current Rating:2A; Capacitor Case Style:0805 [2012 Metric]; Capacitor Mounting:Surface Mount; Capacitance Tolerance:-20%, +50%; DC Resistance Max:0.15ohm RoHS Compliant: Yes

Supplier's Site
Cap, Feedthrough, 0.1Uf, 25V, 2A, 0805; Capacitance Kyocera Avx - 54J9981 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Feedthrough, 0.1Uf, 25V, 2A, 0805; Capacitance Kyocera Avx
54J9981
Cap, Feedthrough, 0.1Uf, 25V, 2A, 0805; Capacitance Kyocera Avx 54J9981
CAP, FEEDTHROUGH, 0.1UF, 25V, 2A, 0805; Capacitance:0.1µF; Voltage Rating:25V; Current Rating:2A; Capacitor Case Style:0805 [2012 Metric]; Capacitor Mounting:Surface Mount; Capacitance Tolerance:-20%, +50%; DC Resistance Max:0.15ohm RoHS Compliant: Yes

CAP, FEEDTHROUGH, 0.1UF, 25V, 2A, 0805; Capacitance:0.1µF; Voltage Rating:25V; Current Rating:2A; Capacitor Case Style:0805 [2012 Metric]; Capacitor Mounting:Surface Mount; Capacitance Tolerance:-20%, +50%; DC Resistance Max:0.15ohm RoHS Compliant: Yes

Supplier's Site
Cap, 0.1Μf, 25V, X7R, 0805, Reel; Capacitance Kyocera Avx - 10AC9391 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Μf, 25V, X7R, 0805, Reel; Capacitance Kyocera Avx
10AC9391
Cap, 0.1Μf, 25V, X7R, 0805, Reel; Capacitance Kyocera Avx 10AC9391
CAP, 0.1µF, 25V, X7R, 0805, REEL; Capacitance:0.1µF; Voltage Rating:25V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:+50%, -20%; Dielectric Characteristic:X7R; Product Range:W2H Series; Operating Temperature RoHS Compliant: Yes

CAP, 0.1µF, 25V, X7R, 0805, REEL; Capacitance:0.1µF; Voltage Rating:25V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:+50%, -20%; Dielectric Characteristic:X7R; Product Range:W2H Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 3-W2H13C1048AT1A 478-5489-6-ND 478-5489-2-ND W2H13C1048AT1A 57P7401 10AC9391
Product Name Automotive 0.1uF Capacitor Feed Through, Pass Through Capacitors Feed Through, Pass Through Capacitors Feedthrough Capacitors Cap, Feedthrough, 0.1Uf, 25V, 2A, 0805; Capacitance Kyocera Avx Cap, 0.1Μf, 25V, X7R, 0805, Reel; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor; Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes Yes
Capacitance Tolerance -20 (+/- %) 50 (+/- %) 50 (+/- %) 50 (+/- %) -20 (+/- %)
WVDC 25 volts 25 volts 25 volts 25 volts 25 volts
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitor, 10Uf, 50V, 10%, Smd; Dielectric Type Cornell Dubilier - 95W9731 - Newark, An Avnet Company
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
View Details
2 suppliers
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-050525001P00HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers