Kyocera Corporation Capacitor Networks, Arrays W2F43A4708AT1F

Description
47pF Bussed Capacitor 4 Array 25V C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
47pF Bussed Capacitor 4 Array 25V C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Networks, Arrays - W2F43A4708AT1F-ND - DigiKey
Thief River Falls, MN, United States
Capacitor Networks, Arrays
W2F43A4708AT1F-ND
Capacitor Networks, Arrays W2F43A4708AT1F-ND
47pF Bussed Capacitor 4 Array 25V C0G, NP0 0805 (2012 Metric)

47pF Bussed Capacitor 4 Array 25V C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Singapore, Singapore
47PF 25V Capacitor
57-W2F43A4708AT1F
47PF 25V Capacitor 57-W2F43A4708AT1F
CAP FEEDTHRU 47PF 25V NP0 0805 Product overview: W2F43A4708AT1F from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47PF, 25V, Capacitor Networks, Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 57-W2F43A4708AT1F can be used for catalog matching and distributor lookup.

CAP FEEDTHRU 47PF 25V NP0 0805 Product overview: W2F43A4708AT1F from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47PF, 25V, Capacitor Networks, Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 57-W2F43A4708AT1F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Capacitor Networks, Arrays - W2F43A4708AT1F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Capacitor Networks, Arrays
W2F43A4708AT1F
Capacitors - Capacitor Networks, Arrays W2F43A4708AT1F
CAP FEEDTHRU 47PF 25V NP0 0805

CAP FEEDTHRU 47PF 25V NP0 0805

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number W2F43A4708AT1F-ND 57-W2F43A4708AT1F W2F43A4708AT1F
Product Name Capacitor Networks, Arrays 47PF 25V Capacitor Capacitors - Capacitor Networks, Arrays
Configuration / Form Factor Chip Capacitor Leaded Capacitor
Capacitance Range 4.70E-5 microF 4.70E-5 microF 4.70E-5 microF
Capacitance Tolerance 50 (+/- %) -20 (+/- %) 50 (+/- %)
Lead Style Surface Mount (SMT)
Mounting Style Surface Mount Technology Surface Mount Technology; 0805 (2012 Metric)
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-440-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.80E6 microF
View Details
Film Capacitors - 1725605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic Capacitor - 101822T050AB2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 8200 microF
View Details
3 suppliers