Kyocera Corporation Feed Through, Pass Through Capacitors W2F15C1038AT1F

Description
10000pF Feed Through Capacitor 50V 300mA 600mOhm 0805 (2012 Metric), 4 PC Pad
Request a Quote Datasheet
Description
10000pF Feed Through Capacitor 50V 300mA 600mOhm 0805 (2012 Metric), 4 PC Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feed Through, Pass Through Capacitors - 478-2235-6-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
478-2235-6-ND
Feed Through, Pass Through Capacitors 478-2235-6-ND
10000pF Feed Through Capacitor 50V 300mA 600mOhm 0805 (2012 Metric), 4 PC Pad

10000pF Feed Through Capacitor 50V 300mA 600mOhm 0805 (2012 Metric), 4 PC Pad

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 478-2235-2-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
478-2235-2-ND
Feed Through, Pass Through Capacitors 478-2235-2-ND
10000pF Feed Through Capacitor 50V 300mA 600mOhm 0805 (2012 Metric), 4 PC Pad

10000pF Feed Through Capacitor 50V 300mA 600mOhm 0805 (2012 Metric), 4 PC Pad

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 478-2235-1-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
478-2235-1-ND
Feed Through, Pass Through Capacitors 478-2235-1-ND
10000pF Feed Through Capacitor 50V 300mA 600mOhm 0805 (2012 Metric), 4 PC Pad

10000pF Feed Through Capacitor 50V 300mA 600mOhm 0805 (2012 Metric), 4 PC Pad

Buy Now Datasheet
Singapore, Singapore
Automotive 0.01uF Capacitor
3-W2F15C1038AT1F
Automotive 0.01uF Capacitor 3-W2F15C1038AT1F
Cap Feed Through 0.01uF 50VDC X7R -20% to 50% Flat 0805 125°C Automotive Product overview: W2F15C1038AT1F from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.01uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.01uF, Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 3-W2F15C1038AT1F can be used for catalog matching and distributor lookup.

Cap Feed Through 0.01uF 50VDC X7R -20% to 50% Flat 0805 125°C Automotive Product overview: W2F15C1038AT1F from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.01uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.01uF, Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 3-W2F15C1038AT1F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, Feedthrough, 10000Pf, 50V, 0.3A, 0805; Capacitance Kyocera Avx - 95H7505 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Feedthrough, 10000Pf, 50V, 0.3A, 0805; Capacitance Kyocera Avx
95H7505
Cap, Feedthrough, 10000Pf, 50V, 0.3A, 0805; Capacitance Kyocera Avx 95H7505
CAP, FEEDTHROUGH, 10000PF, 50V, 0.3A, 0805; Capacitance:10000pF; Voltage Rating:50V; Current Rating:300mA; Capacitor Case Style:0805 [2012 Metric]; Capacitor Mounting:Surface Mount; Capacitance Tolerance:-20%, +50%; No. of Pins:4 RoHS Compliant: Yes

CAP, FEEDTHROUGH, 10000PF, 50V, 0.3A, 0805; Capacitance:10000pF; Voltage Rating:50V; Current Rating:300mA; Capacitor Case Style:0805 [2012 Metric]; Capacitor Mounting:Surface Mount; Capacitance Tolerance:-20%, +50%; No. of Pins:4 RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Feedthrough Capacitors
W2F15C1038AT1F
Feedthrough Capacitors W2F15C1038AT1F
Feedthrough Capacitors 50volts 10000pF X7R 0805

Feedthrough Capacitors 50volts 10000pF X7R 0805

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-2235-6-ND 478-2235-2-ND 3-W2F15C1038AT1F 95H7505 W2F15C1038AT1F
Product Name Feed Through, Pass Through Capacitors Feed Through, Pass Through Capacitors Automotive 0.01uF Capacitor Cap, Feedthrough, 10000Pf, 50V, 0.3A, 0805; Capacitance Kyocera Avx Feedthrough Capacitors
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Tolerance 50 (+/- %) 50 (+/- %) -20 (+/- %) 50 (+/- %)
WVDC 50 volts 50 volts 50 volts 50 volts
WVAC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 116240 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101822T050AB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers