Kyocera Corporation Feed Through, Pass Through Capacitors W2F11A2208AT1F

Description
22pF Feed Through Capacitor 100V 300mA 600mOhm 0805 (2012 Metric), 4 PC Pad
Request a Quote Datasheet
Description
22pF Feed Through Capacitor 100V 300mA 600mOhm 0805 (2012 Metric), 4 PC Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feed Through, Pass Through Capacitors - 478-11159-2-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
478-11159-2-ND
Feed Through, Pass Through Capacitors 478-11159-2-ND
22pF Feed Through Capacitor 100V 300mA 600mOhm 0805 (2012 Metric), 4 PC Pad

22pF Feed Through Capacitor 100V 300mA 600mOhm 0805 (2012 Metric), 4 PC Pad

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 478-11159-6-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
478-11159-6-ND
Feed Through, Pass Through Capacitors 478-11159-6-ND
22pF Feed Through Capacitor 100V 300mA 600mOhm 0805 (2012 Metric), 4 PC Pad

22pF Feed Through Capacitor 100V 300mA 600mOhm 0805 (2012 Metric), 4 PC Pad

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 478-11159-1-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
478-11159-1-ND
Feed Through, Pass Through Capacitors 478-11159-1-ND
22pF Feed Through Capacitor 100V 300mA 600mOhm 0805 (2012 Metric), 4 PC Pad

22pF Feed Through Capacitor 100V 300mA 600mOhm 0805 (2012 Metric), 4 PC Pad

Buy Now Datasheet
Singapore, Singapore
Automotive 22pF Capacitor
3-W2F11A2208AT1F
Automotive 22pF Capacitor 3-W2F11A2208AT1F
Cap Feed Through 22pF 100VDC C0G -20% to 50% Flat 0805 125°C Automotive Product overview: W2F11A2208AT1F from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 22pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 22pF, Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 3-W2F11A2208AT1F can be used for catalog matching and distributor lookup.

Cap Feed Through 22pF 100VDC C0G -20% to 50% Flat 0805 125°C Automotive Product overview: W2F11A2208AT1F from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 22pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 22pF, Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 3-W2F11A2208AT1F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Feedthrough Capacitors
W2F11A2208AT1F
Feedthrough Capacitors W2F11A2208AT1F
Feedthrough Capacitors 100volts 22pF NP0 0805

Feedthrough Capacitors 100volts 22pF NP0 0805

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-11159-2-ND 478-11159-6-ND 3-W2F11A2208AT1F W2F11A2208AT1F
Product Name Feed Through, Pass Through Capacitors Feed Through, Pass Through Capacitors Automotive 22pF Capacitor Feedthrough Capacitors
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Tolerance 50 (+/- %) 50 (+/- %) -20 (+/- %)
WVDC 100 volts 100 volts 100 volts
WVAC 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C184U020BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Ceramic Capacitors - 0603J0101P50CCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers