Kyocera Corporation Capacitor Networks, Arrays W2A4ZC104KAT2A

Description
0.1µF Isolated Capacitor 4 Array 10V X7R 0508 (1220 Metric)
Request a Quote Datasheet
Description
0.1µF Isolated Capacitor 4 Array 10V X7R 0508 (1220 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Networks, Arrays - W2A4ZC104KAT2A-ND - DigiKey
Thief River Falls, MN, United States
Capacitor Networks, Arrays
W2A4ZC104KAT2A-ND
Capacitor Networks, Arrays W2A4ZC104KAT2A-ND
0.1µF Isolated Capacitor 4 Array 10V X7R 0508 (1220 Metric)

0.1µF Isolated Capacitor 4 Array 10V X7R 0508 (1220 Metric)

Buy Now Datasheet
Capacitors - Capacitor Networks, Arrays - W2A4ZC104KAT2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Capacitor Networks, Arrays
W2A4ZC104KAT2A
Capacitors - Capacitor Networks, Arrays W2A4ZC104KAT2A
CAP ARRAY 0.1UF 10V X7R 0508

CAP ARRAY 0.1UF 10V X7R 0508

Supplier's Site
Capacitor Array, 0.1Uf, 10V, X7R, 10%, 0508, Full Reel; Capacitance Kyocera Avx - 54J9915 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Array, 0.1Uf, 10V, X7R, 10%, 0508, Full Reel; Capacitance Kyocera Avx
54J9915
Capacitor Array, 0.1Uf, 10V, X7R, 10%, 0508, Full Reel; Capacitance Kyocera Avx 54J9915
CAPACITOR ARRAY, 0.1UF, 10V, X7R, 10%, 0508, FULL REEL; Capacitance:0.1µF; Capacitor Case / Package:0508 [1220 Metric]; Voltage(DC):10V; No. of Capacitors:2Capacito rs; Capacitor Terminals:Wraparound ; Capacitance Tolerance:± 10% RoHS Compliant: Yes

CAPACITOR ARRAY, 0.1UF, 10V, X7R, 10%, 0508, FULL REEL; Capacitance:0.1µF; Capacitor Case / Package:0508 [1220 Metric]; Voltage(DC):10V; No. of Capacitors:2Capacitors; Capacitor Terminals:Wraparound; Capacitance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number W2A4ZC104KAT2A-ND W2A4ZC104KAT2A 54J9915
Product Name Capacitor Networks, Arrays Capacitors - Capacitor Networks, Arrays Capacitor Array, 0.1Uf, 10V, X7R, 10%, 0508, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Wraparound
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Lead Style Surface Mount (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701122 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C124U050DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0603B683K6R3NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details