Kyocera Corporation Capacitor Networks, Arrays W1A25C102MAT2A

Description
1000pF Isolated Capacitor 2 Array 50V X7R 0504 (1410 Metric)
Request a Quote Datasheet
Description
1000pF Isolated Capacitor 2 Array 50V X7R 0504 (1410 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Networks, Arrays - 478-2886-2-ND - DigiKey
Thief River Falls, MN, United States
Capacitor Networks, Arrays
478-2886-2-ND
Capacitor Networks, Arrays 478-2886-2-ND
1000pF Isolated Capacitor 2 Array 50V X7R 0504 (1410 Metric)

1000pF Isolated Capacitor 2 Array 50V X7R 0504 (1410 Metric)

Buy Now Datasheet
Capacitors - Capacitor Networks, Arrays - W1A25C102MAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Capacitor Networks, Arrays
W1A25C102MAT2A
Capacitors - Capacitor Networks, Arrays W1A25C102MAT2A
CAP ARRAY 1000PF 50V X7R 0504

CAP ARRAY 1000PF 50V X7R 0504

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number 478-2886-2-ND W1A25C102MAT2A
Product Name Capacitor Networks, Arrays Capacitors - Capacitor Networks, Arrays
Configuration / Form Factor Chip Capacitor
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Capacitance Range 1.00E-3 microF 1.00E-3 microF
Capacitance Tolerance 20 (+/- %)
Lead Style Surface Mount (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Aluminum Electrolytic - 105SVL050MCW - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Aluminium Capacitors - 1701082 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details