CAP ARRAY 4700PF 25V X7R 0504
| Acme Chip Technology Co., Limited | |
|---|---|
| Product Category | Capacitors |
| Product Number | W1A23C472MAT2F |
| Product Name | Capacitors - Capacitor Networks, Arrays |
| Technology | Single-Layer |
| Capacitance Type | Fixed |
| Electrostatic Capacitors | Ceramic Composition; Ceramic |
| Capacitance Range | 0.0047 microF |