AVX Corporation Varistor, Aec-Q200, Mlv, 67V, 0603; Voltage Rating Vac Kyocera Avx VTA7060331A670

Description
VARISTOR, AEC-Q200, MLV, 67V, 0603; Voltage Rating VAC:25V; Voltage Rating V DC:31V; Product Range:VT Series; Clamping Voltage Vc Max:67V; Varistor Case Style:0603 [1608 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak Surge RoHS Compliant: Yes
Datasheet
Description
VARISTOR, AEC-Q200, MLV, 67V, 0603; Voltage Rating VAC:25V; Voltage Rating V DC:31V; Product Range:VT Series; Clamping Voltage Vc Max:67V; Varistor Case Style:0603 [1608 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak Surge RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, Aec-Q200, Mlv, 67V, 0603; Voltage Rating Vac Kyocera Avx - 26AH0383 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Aec-Q200, Mlv, 67V, 0603; Voltage Rating Vac Kyocera Avx
26AH0383
Varistor, Aec-Q200, Mlv, 67V, 0603; Voltage Rating Vac Kyocera Avx 26AH0383
VARISTOR, AEC-Q200, MLV, 67V, 0603; Voltage Rating VAC:25V; Voltage Rating V DC:31V; Product Range:VT Series; Clamping Voltage Vc Max:67V; Varistor Case Style:0603 [1608 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak Surge RoHS Compliant: Yes

VARISTOR, AEC-Q200, MLV, 67V, 0603; Voltage Rating VAC:25V; Voltage Rating V DC:31V; Product Range:VT Series; Clamping Voltage Vc Max:67V; Varistor Case Style:0603 [1608 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak Surge RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 26AH0383
Product Name Varistor, Aec-Q200, Mlv, 67V, 0603; Voltage Rating Vac Kyocera Avx
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount High Voltage Diode - SMF6533HT - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 9 volts
View Details
Diodes, Rectifiers - Single - 1N4938 - 854318-1N4938 - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details
Rectifier Diodes, Type LLD (CCM-PFC) - Model: YA982C6R - Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 3 volts
IR 0.0250 mA
View Details