AVX Corporation Varistor, 33V, 54V, Radial; Voltage Rating Vac Kyocera Avx VR20AS26F540R

Description
VARISTOR, 33V, 54V, RADIAL; Voltage Rating VAC:18V; Voltage Rating V DC:26V; Product Range:TransGuard Series; Clamping Voltage Vc Max:54V; Varistor Case Style:Radial Leaded; Varistor Type:Multilayer Varistor (MLV); Peak Surge CurrentRoHS Compliant: Yes
Datasheet
Description
VARISTOR, 33V, 54V, RADIAL; Voltage Rating VAC:18V; Voltage Rating V DC:26V; Product Range:TransGuard Series; Clamping Voltage Vc Max:54V; Varistor Case Style:Radial Leaded; Varistor Type:Multilayer Varistor (MLV); Peak Surge CurrentRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 33V, 54V, Radial; Voltage Rating Vac Kyocera Avx - 52X6565 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 33V, 54V, Radial; Voltage Rating Vac Kyocera Avx
52X6565
Varistor, 33V, 54V, Radial; Voltage Rating Vac Kyocera Avx 52X6565
VARISTOR, 33V, 54V, RADIAL; Voltage Rating VAC:18V; Voltage Rating V DC:26V; Product Range:TransGuard Series; Clamping Voltage Vc Max:54V; Varistor Case Style:Radial Leaded; Varistor Type:Multilayer Varistor (MLV); Peak Surge CurrentRoHS Compliant: Yes

VARISTOR, 33V, 54V, RADIAL; Voltage Rating VAC:18V; Voltage Rating V DC:26V; Product Range:TransGuard Series; Clamping Voltage Vc Max:54V; Varistor Case Style:Radial Leaded; Varistor Type:Multilayer Varistor (MLV); Peak Surge CurrentRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 52X6565
Product Name Varistor, 33V, 54V, Radial; Voltage Rating Vac Kyocera Avx
Unlock Full Specs
to access all available technical data

Similar Products

QPL High Voltage Diode - JANTXV1N6521 - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 3 volts
View Details
Diodes, Rectifiers - Single - 1N4938 - 854318-1N4938 - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details
RF PIN Diode - SMP1331-003-EVB - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Diode Type PIN; RF Diodes
View Details
Rectifier Diodes, Type SBD - Model: YG838C04R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.5300 volts
View Details