Kyocera Corporation SMD 135V Circuit Protection Fuse VCH4AG150R4MATWA

Description
Var MLV 15VDC 135V 0402 SMD T/R Product overview: VCH4AG150R4MATWA from AVX (KYOCERA AVX) is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 135V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 135V, Circuit Protection Fuse, Varistors, MOVs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 141-VCH4AG150R4MATWA can be used for catalog matching and distributor lookup.
Request a Quote
Description
Var MLV 15VDC 135V 0402 SMD T/R Product overview: VCH4AG150R4MATWA from AVX (KYOCERA AVX) is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 135V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 135V, Circuit Protection Fuse, Varistors, MOVs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 141-VCH4AG150R4MATWA can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The VCH4AG150R4MATWA is an ultra-low capacitance multilayer varistor from the AntennaGuard® series, designed for ESD protection in capacitance-sensitive circuits. It features a bidirectional protection rating, a 15V DC working voltage, and a typical breakdown voltage of 135V. The device has a capacitance of 0.47pF with a tolerance of ±20%, and exhibits a 3dB frequency of 6700 MHz. It is housed in a 0402 low-profile package measuring 1.00 mm in length, 0.50 mm in width, and 0.35 mm in maximum thickness, with Ni/Sn termination. The varistor supports multi-strike capability, low insertion loss, and is intended for use in antennas, RF circuits, HDMI, and portable devices.

Datasheet Summary
Powered by GS/AI

The VCH4AG150R4MATWA is an ultra-low capacitance multilayer varistor from the AntennaGuard® series, designed for ESD protection in capacitance-sensitive circuits. It features a bidirectional protection rating, a 15V DC working voltage, and a typical breakdown voltage of 135V. The device has a capacitance of 0.47pF with a tolerance of ±20%, and exhibits a 3dB frequency of 6700 MHz. It is housed in a 0402 low-profile package measuring 1.00 mm in length, 0.50 mm in width, and 0.35 mm in maximum thickness, with Ni/Sn termination. The varistor supports multi-strike capability, low insertion loss, and is intended for use in antennas, RF circuits, HDMI, and portable devices.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 135V Circuit Protection Fuse
141-VCH4AG150R4MATWA
SMD 135V Circuit Protection Fuse 141-VCH4AG150R4MATWA
Var MLV 15VDC 135V 0402 SMD T/R Product overview: VCH4AG150R4MATWA from AVX (KYOCERA AVX) is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 135V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 135V, Circuit Protection Fuse, Varistors, MOVs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 141-VCH4AG150R4MATWA can be used for catalog matching and distributor lookup.

Var MLV 15VDC 135V 0402 SMD T/R Product overview: VCH4AG150R4MATWA from AVX (KYOCERA AVX) is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 135V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 135V, Circuit Protection Fuse, Varistors, MOVs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 141-VCH4AG150R4MATWA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Fuses
Product Number 141-VCH4AG150R4MATWA
Product Name SMD 135V Circuit Protection Fuse
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
North American Fuse Fast Acting 5A - 813MTH-5 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
Fuses - 2019-CCF1F10TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers