The VC080505C150 is a multilayer ceramic transient voltage suppressor with a 0805 case size, designed for bi-directional transient protection and EMI/RFI filtering in electronic circuits. It has a DC working voltage of 5.6 V, a clamping voltage of 18 V at 120 A peak current, and an energy rating of 0.3 J. The device exhibits a typical capacitance of 3000 pF at 1 kHz and operates over a temperature range of -55°C to +125°C. It supports multi-strike capability with negligible degradation in breakdown voltage after repetitive pulses. The part is available with Ni/Sn plated terminations and is suitable for applications including IC protection, telecom, and portable devices.
Var MLV 4VAC/5.6VDC 120A 8.5V 0805 SMD T/R Product overview: VC080505C150RP from AVX (KYOCERA AVX) is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 120A, 8.5V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 120A, 8.5V, Circuit Protection Fuse, Varistors, MOVs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 141-VC080505C150RP can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 141-VC080505C150RP |
| Product Name | SMD 120A 8.5V Circuit Protection Fuse |
| Mounting | Surface Mount |