TransGuard® multilayer ceramic transient voltage suppressors are bi-directional devices for protecting electronics against transient voltages and EMI/RFI noise. The VC080503A100 variant is an 0805 surface-mount package with a DC working voltage of 3.3V, a clamping voltage of 12V at 1A peak current, a transient energy rating of 0.1J, and a maximum peak current of 40A. It has a typical capacitance of 1400pF at 1MHz and operates from -55°C to +125°C. The device is designed for applications including IC protection, telecom, LED lighting, and portable devices.
Var MLV 2.3VAC/3.3VDC 40A 5V 0805 SMD T/R Product overview: VC080503A100RP from AVX (KYOCERA AVX) is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 40A, 5V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 40A, 5V, Circuit Protection Fuse, Varistors, MOVs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 141-VC080503A100RP can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 141-VC080503A100RP |
| Product Name | SMD 40A 5V Circuit Protection Fuse |
| Mounting | Surface Mount |