TransGuard® multilayer ceramic transient voltage suppressor with a 3.3 VDC working voltage, 5.0 V typical breakdown voltage, 0.1 J energy rating, and 30 A peak current clamping capability, packaged in a 0603 surface-mount case size. It offers bidirectional transient protection and EMI/RFI filtering, with an operating temperature range of -55°C to +125°C and a typical capacitance of 1450 pF at 1 kHz. The device exhibits multi-strike capability with negligible degradation under repetitive 8x20 μs pulse conditions.
Var MLV 2.3VAC/3.3VDC 30A 5V 0603 SMD T/R Product overview: VC060303A100RP-H from AVX (KYOCERA AVX) is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30A, 5V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 30A, 5V, Circuit Protection Fuse, Varistors, MOVs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 141-VC060303A100RP-H
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 141-VC060303A100RP-H |
| Product Name | SMD 30A 5V Circuit Protection Fuse |
| Mounting | Surface Mount |