Kyocera Corporation Ceramic Capacitors UQCFVA2R4BAT2A\\500

Description
2.4pF ±0.1pF 250V Ceramic Capacitor A 0805 (2012 Metric)
Request a Quote Datasheet
Description
2.4pF ±0.1pF 250V Ceramic Capacitor A 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-6565-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-6565-2-ND
Ceramic Capacitors 478-6565-2-ND
2.4pF ±0.1pF 250V Ceramic Capacitor A 0805 (2012 Metric)

2.4pF ±0.1pF 250V Ceramic Capacitor A 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 478-6565-2-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1620725 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 107SML025M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details